EN
  • EN
  • DE

BQ2003PN

Part No BQ2003PN
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CONTRL MULTI-CHEM 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tube
Product Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant
Programmable Features Timer, Voltage
Voltage - Supply (Max) 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number BQ2003
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571290-BQ2003PN
Ultra Librarian 3D Model Ultra Librarian BQ2003PN CAD Model

Description

The Texas Instruments BQ2003PN is a high-performance, fast-charge management IC designed for Nickel-Cadmium (NiCd) or Nickel-Metal Hydride (NiMH) battery packs. This advanced charging IC is engineered to provide efficient and reliable charging solutions for a wide range of applications, including portable consumer electronics, power tools, and backup power systems.

Key Features

  • Fast Charge Control: The BQ2003PN offers fast charge control that can significantly reduce the charging time for batteries, making it ideal for applications where quick turnaround is critical.
  • Multi-Chemistry Support: It supports both NiCd and NiMH chemistries, providing versatility for use with various battery types.
  • Voltage and Temperature Monitoring: With built-in voltage and temperature monitoring, the BQ2003PN ensures safe charging by preventing overcharging and excessive heating of batteries.
  • Automatic Charge Termination: The IC includes automatic charge termination based on voltage, temperature, and time, safeguarding the battery's lifespan and performance.
  • Status Indication: LED status indicators give clear and immediate feedback on the charging process, allowing for easy monitoring by the user.
  • Power Management: Efficient power management capabilities ensure minimal power loss during charging, which translates to energy savings and enhanced battery performance.

Applications

The BQ2003PN is suitable for a broad array of applications that require efficient charging and battery management. These include:

  • Portable consumer devices such as digital cameras, handheld games, and personal audio players
  • Professional and consumer-grade power tools
  • Emergency lighting and security systems
  • Uninterruptible Power Supplies (UPS) and other backup power systems

Technical Specifications

The BQ2003PN operates over a wide temperature range and comes in a DIP (Dual In-line Package) form factor for easy integration into various circuit designs. It is designed for robust performance and long-term reliability, ensuring that end-user devices function optimally with minimal downtime for charging.

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product datasheet for the BQ2003PN.

You May Also Be Interested in

Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2534 $52.5340
24+ $4.3105 $103.4520
36+ $4.1758 $150.3288
50+ $4.0411 $202.0550
64+ $3.9064 $250.0096
86+ $3.5023 $301.1978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess