Product Overview: Texas Instruments BQ2002FPN
The Texas Instruments BQ2002FPN is a high-performance Fast-Charge Management IC designed for use in Nickel-Cadmium (NiCd) and Nickel-Metal Hydride (NiMH) battery-powered systems. This advanced charging IC is capable of efficiently managing the charging process to ensure a rapid and safe charge for your rechargeable batteries, making it an ideal solution for a variety of applications, including portable consumer electronics, power tools, and personal care products.
Key Features
- Fast-Charge Control: The BQ2002FPN supports fast charging, thereby reducing the time required to replenish the battery's energy.
- Multiple Battery Chemistries: Compatible with both NiCd and NiMH batteries, this IC caters to a wide range of battery technologies.
- Voltage and Temperature Monitoring: It includes features for monitoring both the battery's voltage and temperature to ensure charging is done safely and efficiently.
- Automatic Charge Termination: The IC automatically terminates the charge cycle when the battery is fully charged, preventing overcharging and extending battery life.
- Charge Status Indication: It provides a charge status output that can be used to drive an LED indicator or communicate with a host processor, giving users clear feedback on the charging process.
Applications
- Portable Electronics
- Power Tools
- Medical Devices
- Personal Care Appliances
Technical Specifications
- Package: 8-Pin PDIP
- Operating Voltage: 4.5V to 5.5V
- Charge Control: Negative Delta V, Temperature/Time
- Charge Current Regulation: External Set
With the BQ2002FPN, Texas Instruments continues its legacy of providing innovative, reliable solutions for power management. Its integration into your system can help to optimize the performance and longevity of your battery-powered products. Whether you're developing a new device or upgrading an existing one, the BQ2002FPN offers a sophisticated charging solution that is both flexible and easy to implement.