EN
  • EN
  • DE

1N5239B

Part No 1N5239B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 9.1V 500MW DO35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 9.1 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Base Product Number 1N5239
Standard Package 5,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539185-1N5239B
Ultra Librarian 3D Model Ultra Librarian 1N5239B CAD Model

Description

ON Semiconductor 1N5239B Zener Diode

The 1N5239B is a robust Zener diode from ON Semiconductor, a leading figure in the field of power and signal management, logic, discrete, and custom devices for automotive, communications, computing, consumer, industrial, LED lighting, medical, military/aerospace, and power applications.

Key Features:

  • Voltage Regulation: The 1N5239B provides a Zener voltage of 9.1V, making it suitable for voltage regulation applications in a variety of electronic circuits.
  • Power Dissipation: With a power dissipation of 500mW, this diode can withstand moderate levels of power while maintaining its functionality, which is essential for maintaining stable operation over time.
  • Standard Tolerance: The Zener voltage tolerance is ±5%, which ensures precise voltage regulation for sensitive electronic components.
  • Package: The diode comes in a DO-35 glass package, which is known for its high thermal performance and reliability.
  • Operating Temperature: It operates within a wide temperature range of -65°C to +200°C, making it versatile for use in various environments.

Applications:

The 1N5239B is commonly used in a variety of applications that require a stable reference voltage, such as:

  • Power supplies
  • Voltage regulators
  • Surge protection circuits
  • Motor controllers
  • Logic systems

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the 1N5239B Zener diode is no exception. It is designed to meet the rigorous standards required by industrial and consumer electronic devices. The diode's construction ensures long-term reliability, even under stressful conditions.

Environmental Compliance:

The 1N5239B adheres to environmental standards, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability makes it a suitable choice for eco-conscious applications and manufacturers.

In conclusion, the ON Semiconductor 1N5239B Zener diode is a high-performance component designed for precise voltage regulation across a broad range of applications. Its reliability, combined with ON Semiconductor's reputation for quality, makes it an excellent choice for designers and engineers looking to ensure the stability and longevity of their electronic products.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess