The MAX185ACNG+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional accuracy and reliability for a wide range of applications. This precision ADC features 8 channels, making it an ideal choice for multi-channel data acquisition systems, where space and power consumption are critical considerations.
Key Features
- High Resolution: Offers 12-bit resolution for precise digital representation of analog signals.
- Multiple Channels: Includes 8 analog input channels, allowing for versatile data collection from various sources.
- Low Power Consumption: Designed for efficient operation, it is well-suited for battery-powered devices and portable applications.
- High-Speed Performance: Provides fast conversion rates, ensuring timely data processing in demanding situations.
- Easy Interface: Features a simple digital interface that can be easily connected to microcontrollers and other digital systems.
- Durable Package: Comes in a 24-pin DIP package, which offers robustness for industrial environments.
Applications
The MAX185ACNG+ is versatile enough to be used in a variety of sectors, including but not limited to:
- Data Acquisition Systems
- Process Control
- Medical Instruments
- Robotics
- Industrial Automation
Technical Specifications
Parameter
Value
Resolution
12-Bit
Number of Channels
8
Package Type
24-Pin DIP
Supply Voltage
5V
Operating Temperature
-40°C to +85°C
With its combination of high resolution, multiple input channels, and low power consumption, the MAX185ACNG+ from Maxim Integrated stands out as a reliable and efficient solution for precision data conversion in a multitude of applications.