EN
  • EN
  • DE

BQ2000SN-B5G4

Part No BQ2000SN-B5G4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Programmable Multi-Chemistry Fast-Charge Management IC | IC CHRG MGMT MULTICHEM 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Voltage - Supply (Maximum) 6V
Temperature Range - Operating -20°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number BQ2000
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 717955-BQ2000SN-B5G4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2000SN-B5G4 CAD Model

Description

The Texas Instruments BQ2000SN-B5G4 is a state-of-the-art battery charge management IC designed to cater to the needs of modern rechargeable battery applications. This advanced chip is engineered to provide reliable and efficient charging solutions for a variety of battery chemistries, making it an ideal choice for portable electronics, medical devices, and industrial equipment.

Key Features

  • Multi-Chemistry Support: The BQ2000SN-B5G4 is versatile and supports a range of battery types including Nickel-Cadmium (NiCd), Nickel-Metal Hydride (NiMH), Lithium-Ion (Li-Ion), and Lead-Acid batteries.
  • Smart Charge Management: It incorporates intelligent charge algorithms to maximize battery life and ensure safe charging through features such as pre-charge conditioning, fast charge, and charge termination.
  • High-Efficiency Operation: Designed with efficiency in mind, the device helps reduce power loss and heat generation during the charging process, thus improving the overall performance of the application.
  • Automatic Recharge: The IC automatically initiates a new charging cycle when it detects that the battery voltage has fallen below a certain threshold, ensuring the battery remains fully charged.
  • Charge Status Indication: It provides real-time charge status through its output pins, allowing for external indicators to display the current charging state.

Technical Specifications

  • Charge Management Type: Linear
  • Input Voltage: Up to 10V
  • Operating Temperature Range: -40°C to +85°C
  • Package/Case: 8-SOIC
  • Mounting Type: Surface Mount

The BQ2000SN-B5G4 is not only robust but also easy to implement into existing designs thanks to its compact SOIC package. Its surface-mount form factor allows for streamlined assembly processes and integration into various electronic systems. Whether you're developing a new product or looking to enhance an existing one, the BQ2000SN-B5G4 from Texas Instruments represents a reliable and efficient charging solution that can meet the rigorous demands of today's rechargeable batteries.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Maxim Integrated
IC NIMH CHARGER 16SOIC
Lowest to $6.1515
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER QUAD 20TSSOP
Lowest to $3.0850
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5181 $50.3620
49+ $2.0662 $101.2438
75+ $2.0016 $150.1200
104+ $1.9370 $201.4480
134+ $1.8725 $250.9150
179+ $1.6788 $300.5052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess