EN
  • EN
  • DE

TSB14AA1APFBG4

Part No TSB14AA1APFBG4
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC BACKPLANE PHY 1394 48-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features IEEE 1394 Physical Layer Controller IEEE 1394-1995 - Interface 48-TQFP (7x7)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range 0°C ~ 70°C
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name TSB14AA1
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901270-TSB14AA1APFBG4
Ultra Librarian 3D Model Ultra Librarian TSB14AA1APFBG4 CAD Model

Description

Product Overview: TSB14AA1APFBG4

The TSB14AA1APFBG4 is a high-performance integrated circuit from Texas Instruments, designed for robust serial bus communications. It is a key component in IEEE 1394-1995 High-Performance Serial Bus applications, commonly known as FireWire, i.LINK, or Lynx. This device is specifically engineered to provide reliable, high-speed data transmission for a wide range of digital interfaces, making it an ideal choice for multimedia, consumer electronics, and computing applications.

Key Features

  • High-Speed Data Transfer: The TSB14AA1APFBG4 supports data transfer rates of 100, 200, and 400 Mbps, enabling fast and efficient movement of large data volumes, which is essential for video, audio, and other multimedia applications.
  • Compatibility: Compliant with the IEEE 1394-1995 standard and the P1394a supplement, this device ensures compatibility with a broad range of FireWire-enabled equipment.
  • Integrated PHY and Link Layers: The product integrates both the physical layer (PHY) and link-layer functions required for a FireWire communication channel, simplifying design and reducing system complexity.
  • Advanced Features: It includes features such as content protection for digital audio and video data, isochronous and asynchronous data transfer, and support for connection management.

Applications

The versatility of the TSB14AA1APFBG4 makes it suitable for various applications, including:

  • Digital video cameras and recorders
  • High-speed external storage devices
  • Professional audio equipment
  • Home entertainment systems
  • Networking and communication devices

Quality and Reliability

As a product of Texas Instruments, the TSB14AA1APFBG4 is designed to meet the highest standards of quality and reliability. Customers can trust in the device's performance and durability for their critical applications.

Environmental and Regulatory Compliance

The device adheres to environmental standards, ensuring reduced hazardous substances in electronic components. It is compliant with RoHS directives, which is crucial for manufacturers looking to create environmentally responsible products.

Overall, the TSB14AA1APFBG4 from Texas Instruments represents a reliable and efficient solution for implementing FireWire connectivity in a variety of high-speed data transfer applications.

You May Also Be Interested in

Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess