The AMC1305M25QDWRQ1 is a precision, delta-sigma (ΔΣ) modulator from Texas Instruments, designed to cater to the demanding requirements of industrial applications such as motor control, electric grid infrastructure, and other equipment requiring high-performance analog-to-digital conversion.
Key Features
- High Precision: This modulator features a high signal-to-noise ratio (SNR) and a low total harmonic distortion (THD), ensuring accurate signal acquisition, making it ideal for high-precision measurements.
- Reinforced Isolation: With reinforced isolation, the AMC1305M25QDWRQ1 provides reliable electrical isolation between the high-voltage input and the low-voltage output, which is critical for safety and system protection in high-voltage applications.
- Wide Dynamic Range: It offers a wide dynamic range, which allows for the measurement of both small and large signal amplitudes without the need for additional signal conditioning.
- High Data Rate: The device supports a high data rate output of 20MHz, enabling real-time data processing in control systems.
Applications
- Motor Control Systems
- Electric Grid Infrastructure
- Power Quality Measurement
- Protection Relays
- Renewable Energy Systems
Technical Specifications
- Resolution: The modulator provides a resolution of 16 bits.
- Supply Voltage: It operates at a supply voltage of 5V, which is standard for many industrial systems.
- Operating Temperature Range: The AMC1305M25QDWRQ1 is designed to operate over a wide temperature range, making it suitable for harsh industrial environments.
- Package: Housed in a 16-pin wide body SOIC package, it is designed for easy integration into a variety of circuit designs.
- Automotive Qualified: This product is automotive qualified, indicating that it has been tested and approved for use in automotive applications.
Overall, the AMC1305M25QDWRQ1 from Texas Instruments is a robust and reliable solution for high-precision analog-to-digital conversion in challenging industrial and automotive environments.