EN
  • EN
  • DE

222K152-12-G43-0

Part No 222K152-12-G43-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description OTHER ELASTOMERS / Heat Shrink Boot - 90° Black 52
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 222K1
Package Bulk
Type Boot - 90°
Shell Size - Insert 52
Color Black
Material Fluoroelastomer (FKM), Flexible
Large Diameter Supplied 1.420" (36.07mm)
Large Diameter Recovered 0.880" (22.35mm)
Small Diameter Supplied 1.420" (36.07mm)
Small Diameter Recovered 0.330" (8.38mm)
Large Recovered Length 0.380" (9.65mm)
Small Recovered Length 0.630" (16.00mm)
Total Length Recovered 1.810" (45.97mm)
Base Product Number 222K152
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names CH3522-000
Standard Package 1
Win Source Part Number 977273-222K152-12-G43-0
Ultra Librarian 3D Model Ultra Librarian 222K152-12-G43-0 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine 977273-222K152-12-G43-0 is an electronic component used in cables, wires - management. TE Connectivity Aerospace, Defense and Marine 977273-222K152-12-G43-0

  • Series: Thermofit 222K1
  • Type: Boot - 90°
  • Package: Bulk
  • Material: Fluoroelastomer (FKM), Flexible
  • Large Diameter Supplied: 1.420" (36.07mm)
  • Large Diameter Recovered: 0.880" (22.35mm)
  • Small Diameter Supplied: 1.420" (36.07mm)
  • Small Diameter Recovered: 0.330" (8.38mm)
  • Large Recovered Length: 0.380" (9.65mm)
  • Small Recovered Length: 0.630" (16.00mm)
  • Total Length Recovered: 1.810" (45.97mm)
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 3926.90.9985

You May Also Be Interested in

TE Connectivity
381A302-770-0 / Heat Shrink
Need more? Email Us
TE Connectivity
MISCELLANEOUS MOLDED / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT R/A SZ63 BLACK / Heat Shrink Boot - 90° Black 63
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
MOLDED PARTS
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ34
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 21
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 45DEG SZ34 / Heat Shrink Boot, Transition - Side Breakout, 45° Black 34
Need more? Email Us
TE Connectivity
MOLDED PARTS
Lowest to $128.9084

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess