EN
  • EN
  • DE

AM5718AABCXQ1

Part No AM5718AABCXQ1
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description AM5718AABCXQ1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features ARM® Cortex®-A15 Microprocessor IC series 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Manufacturer Texas Instruments
Series Sitara™
Package Tray
Core Processor ARM® Cortex®-A15
Speed 1.5GHz
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 760-BFBGA, FCBGA
Case / Package 760-FCBGA (23x23)
Family Name AM5718
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911365-AM5718AABCXQ1
Ultra Librarian 3D Model Ultra Librarian AM5718AABCXQ1 CAD Model

Description

The Texas Instruments AM5718AABCXQ1 is a highly integrated and versatile microprocessor that is designed to cater to a wide range of applications, including automotive, industrial, and consumer electronics. This advanced system-on-chip (SoC) is built on the ARM Cortex-A15 architecture, which provides a robust platform for developers to build complex and powerful systems.

Key Features:

  • Powerful Processing Core: At the heart of the AM5718AABCXQ1 lies the ARM Cortex-A15 processor, which offers a balance of high performance and power efficiency. This makes it ideal for applications that require intensive processing capabilities without compromising on energy consumption.
  • Integrated Graphics: The SoC includes an integrated graphics processing unit (GPU) that supports 3D graphics acceleration. This feature is particularly useful for automotive infotainment systems, advanced driver assistance systems (ADAS), and other applications that require rich graphical interfaces.
  • Dual-Core Programmable Real-Time Unit (PRU): The inclusion of a dual-core PRU provides additional flexibility for real-time operations, making it suitable for industrial control and automation tasks where precise timing and control are paramount.
  • Extensive Connectivity: With a range of connectivity options including Gigabit Ethernet, USB, HDMI, and more, the AM5718AABCXQ1 is well equipped to handle complex communication requirements.
  • Enhanced Security: Security features are embedded within the chip to ensure the protection of data and intellectual property, a critical aspect for connected devices in today's cyber landscape.

Applications:

The AM5718AABCXQ1 is designed to be a versatile component that can be employed in various market segments. Its high processing power and rich feature set make it particularly well-suited for:

  • Automotive infotainment and cluster systems
  • Advanced driver assistance systems (ADAS)
  • Industrial control and automation systems
  • Interactive point-of-service kiosks
  • Home automation and smart energy solutions

In conclusion, the Texas Instruments AM5718AABCXQ1 is a powerful and adaptable microprocessor that offers a comprehensive set of features to support a broad spectrum of innovative applications. Its combination of performance, graphics capabilities, real-time control, and connectivity options make it a prime choice for system designers looking to push the boundaries of what's possible with today's technology.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
Need more? Email Us
IBM
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess