EN
  • EN
  • DE

TLV9034RTER

Part No TLV9034RTER
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH-PERFORMANCE, QUAD, LOW-VOLT / Comparator General Purpose Rail-to-Rail 16-WQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Type General Purpose
Number of Elements 4
Output Type Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.65V ~ 5.5V
Voltage - Input Offset (Max) 1.5mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 100mA @ 5V
Current - Quiescent (Max) 30µA
CMRR, PSRR (Typ) 70dB CMRR, 95dB
Propagation Delay (Max) 115ns
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-WFQFN Exposed Pad
Mounting SMD (SMT)
Supplier Device Package 16-WQFN (3x3)
Base Product Number TLV9034
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-TLV9034RTERCT,296-TLV9034RTERTR,296-TLV9034RTERDKR
Standard Package 3,000
Win Source Part Number 978612-TLV9034RTER
Ultra Librarian 3D Model Ultra Librarian TLV9034RTER CAD Model

Description

Product Overview: Texas Instruments TLV9034RTER

The TLV9034RTER is a high-performance, precision operational amplifier (op-amp) brought to you by the renowned semiconductor manufacturer, Texas Instruments. This op-amp is designed to offer a perfect blend of features suitable for a wide range of applications, from industrial to automotive, and medical to consumer electronics.

Key Features

  • Wide Supply Range: The TLV9034RTER operates on a supply range from 1.8V to 5.5V, making it versatile for various circuits that require low-power operation.
  • Low Noise: With its low-noise design, it ensures high-fidelity signal amplification, which is crucial for audio applications and precision measurement instruments.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input source, preserving signal integrity.
  • Stable with Low Capacitive Loads: This op-amp is designed to be stable even with low capacitive loads, ensuring reliable performance in feedback control systems.
  • Robust ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection, safeguarding it against sudden voltage spikes and enhancing its durability.

Applications

The TLV9034RTER is ideal for a variety of applications that require high accuracy and low power consumption. These include:

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Portable and Battery-Powered Devices
  • Analog Filters
  • Medical Instrumentation
  • Automotive Electronics

Package and Quality

Encased in a compact QFN (Quad Flat No-leads) package, the TLV9034RTER is designed for space-constrained applications. It also adheres to Texas Instruments' stringent quality standards, ensuring reliability and performance consistency.

Conclusion

With its combination of low-power operation, high precision, and robust design, the Texas Instruments TLV9034RTER operational amplifier is a smart choice for designers looking to enhance the performance of their electronic systems. Whether for industrial or personal electronics, the TLV9034RTER brings together the quality and innovation expected from a leader in integrated circuit technology.

You May Also Be Interested in

Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0357 $50.8925
60+ $1.6703 $100.2180
93+ $1.6181 $150.4833
128+ $1.5659 $200.4352
166+ $1.5137 $251.2742
222+ $1.3572 $301.2984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,196 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess