EN
  • EN
  • DE

AM3715CBPD100

Part No AM3715CBPD100
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description Sitara ARM Microprocessors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers SDRAM
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB 2.0 (4)
Voltage - I/O 1.8V
Operating Temperature Range -40°C ~ 90°C (TJ)
Package 515-WFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (12x12)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 1144046-AM3715CBPD100
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name AM3715
Introduction Date June 01, 2010
ECCN 5A992.c
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AM3715CBPD100 CAD Model

Description

The Texas Instruments AM3715CBPD100 is a high-performance ARM Cortex-A8 microprocessor designed for a wide range of industrial and consumer applications. This advanced system-on-chip (SoC) integrates a powerful array of features to support complex computing tasks, multimedia processing, and connectivity, making it an ideal choice for developers looking to create sophisticated devices with compact form factors.

Key Features

  • High-Performance ARM Core: At the heart of the AM3715CBPD100 lies an ARM Cortex-A8 processor that can run up to 1GHz, offering robust computational power for demanding applications.
  • Advanced Graphics Processing: The device includes a POWERVR™ SGX Graphics Accelerator, which provides high-quality 3D graphics acceleration, making it suitable for gaming devices, interactive GUIs, and navigation systems.
  • Rich Multimedia Support: With a dedicated hardware accelerator for 720p HD video decoding, the processor supports a range of multimedia codecs and formats, ensuring seamless video playback and rich multimedia experiences.
  • Integrated Peripherals: A variety of on-chip peripherals, including USB 2.0 OTG, MMC/SD/SDIO, UARTs, SPI, I2C, and more, provide extensive connectivity options and simplify system design.
  • Low Power Consumption: Designed with Texas Instruments' SmartReflex™ technologies, the AM3715CBPD100 offers advanced power management features that help to achieve low power consumption and extend battery life in portable devices.
  • Scalable Platform: The processor is part of Texas Instruments' Sitara™ family, which provides scalable software and hardware resources, enabling developers to preserve software investments across multiple applications.

Applications

The versatility of the AM3715CBPD100 makes it suitable for a wide range of applications, including:

  • Portable Navigation Devices
  • Handheld Gaming Consoles
  • Industrial Control Systems
  • Medical Instruments
  • Interactive Point-of-Sale Terminals
  • Home Automation Systems

Overall, the Texas Instruments AM3715CBPD100 is a powerful and efficient solution for developers looking to create cutting-edge devices that require high performance, multimedia capabilities, and energy efficiency.

You May Also Be Interested in

Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.8196 $62.8196
2+ $51.5443 $103.0886
4+ $49.9336 $199.7344
5+ $48.3228 $241.6140
6+ $46.7121 $280.2726
8+ $41.8798 $335.0384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess