EN
  • EN
  • DE

AM3352BZCZD60

Part No AM3352BZCZD60
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description MPU AM335x RISC 32bit 600MHz 1.8V/3.3V Automotive 324-Pin NFBGA Tray / IC MPU SITARA 600MHZ 324NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 600MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C to 90°C (TJ)
Security Features Cryptography, Random Number Generator
Case / Package 324-NFBGA(15x15)
Additional Interfaces CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 1016561-AM3352BZCZD60
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 126
Family Name AM3352
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AM3352BZCZD60 CAD Model

Description

The AM3352BZCZD60 is a high-performance microprocessor from Texas Instruments, designed with a focus on industrial and consumer applications. This powerful microcontroller is part of the Sitara™ processor family, which is renowned for its integration of an ARM Cortex-A8 core along with a rich set of peripherals. The AM3352BZCZD60 is particularly suited for applications requiring a balance between processing power and energy efficiency.

Key Features

  • CPU: The device features a 1GHz ARM Cortex-A8 CPU, offering impressive processing capabilities for complex algorithms and user interfaces.
  • Memory Support: It includes a range of memory interfaces, such as DDR2/DDR3, which enable flexible and scalable memory options.
  • Connectivity: With multiple connectivity options like Gigabit Ethernet MAC, USB, and CAN, the AM3352BZCZD60 provides excellent communication capabilities for networking applications.
  • Graphics: Although primarily focused on processing, the device also supports basic graphics with a programmable real-time unit for simple graphical tasks.
  • Industrial Interface Support: The microcontroller includes interfaces for industrial communication standards, which is critical for industrial automation and control systems.

Applications

The versatile nature of the AM3352BZCZD60 makes it an ideal choice for a variety of applications, including:

  • Industrial automation
  • Human Machine Interface (HMI)
  • Networking equipment
  • Point-of-service terminals
  • Smart energy solutions

Reliability and Longevity

Texas Instruments is known for its commitment to quality and reliability, and the AM3352BZCZD60 is no exception. It is designed to meet the high standards required for industrial and consumer electronics, ensuring a long operational lifespan even under demanding conditions.

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes technical documentation, development tools, and an active online community. This ensures that integrating the AM3352BZCZD60 into any project is supported by a wealth of resources to minimize development time and enhance product performance.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Advanced Micro Devices
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8093 $54.0465
12+ $8.8692 $106.4304
18+ $8.5920 $154.6560
25+ $8.3149 $207.8725
32+ $8.0377 $257.2064
42+ $7.2062 $302.6604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,603 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess