EN
  • EN
  • DE
  • IT

KXOB22-04X3F

Part No KXOB22-04X3F
Manufacturer IXYS
Catalog Solar Cells
Description MONO SOLAR CELL 22MM X 7MM / High Efficiency Solar Cell
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer IXYS
Series IXOLAR
Current @ Pmpp 13.38mA
Voltage @ Pmpp 1.5V
Current Short Circuit (Isc) 15mA
Type Monocrystalline
Voltage - Open Circuit 1.89V
Package Cells
Dimension 0.866" L x 0.276" W x 0.074" H (22.00mm x 7.00mm x 1.80mm)
Win Source Part Number 778104-KXOB22-04X3F
Popularity Medium
Supply and Demand Status Limited
Family Name KXOB22-04X3F
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian KXOB22-04X3F CAD Model

Description

The IXYS Monocrystalline Cells from the IXOLAR series are a reliable and cost-effective solution for your sensor and transducer needs.

  • Dimensions: 0.866" L x 0.276" W x 0.074" H
  • Current @ Pmpp: 13.38mA
  • Voltage @ Pmpp: 1.5V
  • Current Short Circuit (Isc): 15mA
  • Voltage - Open Circuit: 1.89V

You May Also Be Interested in

IXYS
IXOLAR High Efficiency SolarBIT. | MONO SOLAR CELL 22MM X 7MM
Lowest to $19.8198
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 892MW 6.3V / Monocrystalline Solar Cell 892 mW 6.3 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYS SOLAR CELL 73.5MW 6.91V / Monocrystalline Solar Cell 73.5 mW 6.91 V
Need more? Email Us
IXYS
MONO SOLAR CELL 22MM X 7MM / High Efficiency Solar Cell
Lowest to $19.5645
ANYSOLAR Ltd
MONOCRYS SOLAR CELL 1.141W 6.91V / Monocrystalline Solar Cell 1.141 W 6.91 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 184MW 8.29V / Monocrystalline Solar Cell 184 mW 8.29 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYS SOLAR CELL 85.7MW 6.91V / Monocrystalline Solar Cell 85.7 mW 6.91 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 980MW 6.91V / Monocrystalline Solar Cell 980 mW 6.91 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 5.39W 6.3V / Monocrystalline Solar Cell 5.39 W 6.3 V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5645 $58.6935
8+ $16.0533 $128.4264
12+ $15.5521 $186.6252
16+ $15.0497 $240.7952
20+ $14.5484 $290.9680
27+ $13.0434 $352.1718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess