EN
  • EN
  • DE

AM3352BZCZA30

Part No AM3352BZCZA30
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 300MHZ 324NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 300MHz 324-NFBGA (15x15)
Manufacturer Texas Instruments
Series Sitara™
Package Tray
Core Processor ARM® Cortex®-A8
Speed 300MHz
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 324-LFBGA
Case / Package 324-NFBGA (15x15)
Family Name AM3352
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-42731, -296-42731-ND, AM3352BZCZA30-ND
Quantity per package 126
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911357-AM3352BZCZA30
Ultra Librarian 3D Model Ultra Librarian AM3352BZCZA30 CAD Model

Description

Product Overview: Texas Instruments AM3352BZCZA30 Microprocessor

The AM3352BZCZA30 is a high-performance microprocessor from Texas Instruments, designed to cater to a wide array of applications ranging from industrial to consumer electronics. This microprocessor is part of the Sitara™ AM335x family that offers optimized solutions by integrating an ARM Cortex-A8 core with peripherals and connectivity interfaces suitable for a variety of systems.

Key Features and Benefits

  • ARM Cortex-A8 Core: The AM3352BZCZA30 is built around a powerful ARM Cortex-A8 processor that runs at a speed of 1GHz, delivering the computational power needed for complex tasks in embedded processing.
  • Enhanced Graphics Processing: Although primarily a microprocessor, it includes a SGX530 3D graphics engine, providing advanced graphics capabilities for interfaces that require a graphical user interface (GUI).
  • Memory Support: This product supports various memory interfaces, including DDR2/DDR3, which allows for flexibility in system design and ensures adequate memory bandwidth for data-intensive applications.
  • Rich Peripherals Integration: The AM3352BZCZA30 comes with a wide range of integrated peripherals such as multiple UARTs, I2C, SPI, CAN, and Gigabit Ethernet, making it ideal for connectivity and control applications.
  • Industrial Temperature Range: It is designed to operate in an extended temperature range, making it suitable for industrial environments where reliability under varying conditions is paramount.
  • Power Efficiency: Texas Instruments' focus on power efficiency is evident in this product, which offers a balance between performance and power consumption, extending the lifespan of battery-powered devices.

Applications

The versatility of the AM3352BZCZA30 allows it to be used in a multitude of applications, including but not limited to:

  • Industrial automation and control systems
  • Human Machine Interface (HMI)
  • Home automation and smart energy solutions
  • Networking equipment such as routers and switches
  • Point-of-Sale (POS) terminals

With its robust design and comprehensive feature set, the AM3352BZCZA30 from Texas Instruments represents a dependable and flexible solution for designers looking to create sophisticated systems with reduced development time and cost.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6899 $54.7596
9+ $11.2327 $101.0943
14+ $10.8817 $152.3438
19+ $10.5307 $200.0833
25+ $10.1797 $254.4925
33+ $9.1266 $301.1778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,207 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess