EN
  • EN
  • DE

23Z467SMNL

Part No 23Z467SMNL
Manufacturer Pulse
Catalog Pulse Transformers
Description ISOLATION TRANSFORMERS FOR 10BASE-T | TRANSFORMER 10BASE-T LAN 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Network
Packaging Tube
Transformer Type Isolation and Data Interface (Encapsulated)
Inductance 140μH
Mounting Style SMD
Parts Dimension 0.450" L x 0.265" W (11.43mm x 6.73mm)
Height - Seated (Maximum) 0.215" (5.46mm)
Temperature Range - Operating 0°C ~ 70°C
Weight 0.03 oz (0.85g)
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1123089-23Z467SMNL
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 23Z467SMNL CAD Model

Description

The 23Z467SMNL is an encapsulated isolation and data interface transformer manufactured by Pulse Electronics Network.

  • Popularity: medium
  • Supply and Demand: limited
  • Temperature Range: 0°C to 70°C
  • Manufacturer Pack Quantity: 45
  • Packaging: tube
  • MSL Level: 1 (Unlimited)
  • Weight: 0.03 oz (0.85g)

You May Also Be Interested in

Pulse
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
Need more? Email Us
Pulse
PULSE XFMR 1:1 80UH
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 5.0V IN
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT 1.2MH
Need more? Email Us
Pulse
PULSE XFMR 1CT:1CT TX/RX
Need more? Email Us
Triad Magnetics
TRANSF .350 OHM SINGL GATE DRIVE
Need more? Email Us
Pulse
IC CHIP
Need more? Email Us
Pulse
PULSE XFMR 1:0.07:0.07
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess