The TRSF23243IDLR is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of advanced digital communication systems. This versatile device is a dual-channel transceiver that operates at the RS-232 interface standard, providing reliable data transmission at high speeds.
Key Features
- Dual Channel: The device features two independent RS-232 transceiver channels, allowing for simultaneous bidirectional communication.
- High Data Rate: Each channel can support data rates up to 1Mbps, ensuring efficient data transfer for high-speed applications.
- Low Power Consumption: The TRSF23243IDLR is designed for low-power operation, making it ideal for battery-powered and power-sensitive applications.
- Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system power supplies.
- Electrostatic Discharge (ESD) Protection: The device includes built-in ESD protection circuitry, safeguarding it against electrostatic discharges and enhancing its durability.
Applications
The TRSF23243IDLR is suitable for a diverse range of applications, including:
- Industrial control systems
- Point-of-sale terminals
- Data acquisition systems
- Networking equipment
- Telecommunications infrastructure
Quality and Reliability
As with all Texas Instruments products, the TRSF23243IDLR is manufactured to the highest quality standards, ensuring reliability and performance in the field. The device is available in a compact surface-mount package, which is ideal for space-constrained applications.
Technical Specifications
Parameter
Value
Channels
2
Data Rate
Up to 1Mbps
Supply Voltage
3.0V to 5.5V
Package
Surface-Mount
ESD Protection
Yes
For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments official website or contact your local TI sales office.