EN
  • EN
  • DE

74ALVCH162827DGG

Part No 74ALVCH162827DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 20-bit buffer/line driver, non-inverting,with 30ohm termination resistors (3-State)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130947-74ALVCH162827DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVCH162827DGG CAD Model

Description

Product Overview: 74ALVCH162827DGG

The 74ALVCH162827DGG is a high-performance, low-voltage 20-bit buffer/line driver with 3-state outputs, designed to facilitate the interfacing between 3.3V and 5V buses in a bidirectional manner. Manufactured by NXP Semiconductors, this device is part of their advanced low-voltage CMOS (ALVCH) family, which is renowned for its low power consumption and high noise immunity.

Key Features

  • Logic Type: Buffer/Line Driver, Non-Inverting
  • Number of Elements: 2
  • Number of Bits per Element: 10
  • Output Type: 3-State
  • Voltage - Supply: 2.3V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: 56-TSSOP (0.240", 6.10mm Width)
  • Bus Hold: Yes, providing a latch-up free solution and ensuring data integrity during transient conditions

Performance and Quality

The 74ALVCH162827DGG offers a balanced propagation delay and transition times, which makes it suitable for high-speed signal transmission with minimal skew. The device's 5V tolerant inputs and outputs allow it to interface with 5V logic levels without the need for external components, simplifying the design and reducing the overall system cost.

Applications

Due to its versatility and performance characteristics, the 74ALVCH162827DGG is well-suited for a wide range of applications, including:

  • Bus interface or signal buffering between different voltage domains
  • Memory address driving
  • Data transmission and signal processing in computing and telecommunication systems
  • Level shifting for mixed-voltage systems in consumer electronics

Environmental and Safety Compliance

NXP's commitment to environmental sustainability and safety is reflected in the 74ALVCH162827DGG, which complies with RoHS (Restriction of Hazardous Substances) and is lead-free. This ensures that the product is environmentally friendly and meets the global standards for electronic components.

You May Also Be Interested in

RF Micro Devices
Lowest to $2.8390
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Vishay
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess