EN
  • EN
  • DE

AM1705DPTPA3

Part No AM1705DPTPA3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 375MHZ 176HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 375MHz 176-HLQFP (24x24)
Manufacturer Texas Instruments
Series Sitara™
Package Tray
Core Processor ARM926EJ-S
Speed 375MHz
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 176-LQFP Exposed Pad
Case / Package 176-HLQFP (24x24)
Family Name AM1705
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number AM1705DPTPA3-ND, 296-41539-5
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860902-AM1705DPTPA3
Ultra Librarian 3D Model Ultra Librarian AM1705DPTPA3 CAD Model

Description

Product Overview: AM1705DPTPA3

The AM1705DPTPA3 is a high-performance microcontroller unit (MCU) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This MCU is part of the AM1x family and is optimized for industrial applications that require a balance of processing power, low power consumption, and a range of integrated peripherals.

At the heart of the AM1705DPTPA3 lies an ARM Cortex-A8 processor which can run at speeds up to 1 GHz, providing the computational muscle needed for complex tasks. This processor is supported by a rich set of features including a floating-point unit (FPU) for efficient handling of numerical computations and a NEON SIMD engine for accelerated media processing.

The device includes a comprehensive set of peripherals that are essential for industrial control and automation. These include multiple UARTs, I2C, SPI, and CAN interfaces for communication; GPIOs for direct device control; and an Ethernet MAC for network connectivity. An integrated LCD controller supports display needs, while the touch screen interface allows for user interaction.

The AM1705DPTPA3 is designed with reliability in mind, featuring Error Correction Code (ECC) protected memory to prevent data corruption and a built-in security framework for secure data handling and cryptographic operations. Power management is a key aspect of this MCU, with various modes and features to minimize power consumption during idle or low activity periods.

This MCU is encapsulated in a 361-pin BGA package, which is suitable for space-constrained applications. Texas Instruments provides extensive support for the AM1705DPTPA3, including development tools, software libraries, and reference designs, to accelerate the development process and reduce time-to-market for products.

The AM1705DPTPA3 is ideal for a wide range of applications, from industrial automation and control systems to human-machine interfaces (HMIs), medical equipment, and embedded audio and video processing. Its robust feature set, combined with Texas Instruments' support and reliability, make it a preferred choice for engineers and developers looking to create sophisticated and efficient industrial solutions.

You May Also Be Interested in

Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
IBM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.4805 $62.9610
4+ $25.8302 $103.3208
6+ $25.0230 $150.1380
9+ $24.2158 $217.9422
11+ $23.4086 $257.4946
15+ $20.9870 $314.8050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess