EN
  • EN
  • DE
  • IT

AFE5804ZCF

Part No AFE5804ZCF
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description FULLY-INTEGRATED, 8-CHANNEL ANALOG FRONT-END FOR ULTRASOUND 0.89nV/√Hz, 12-Bit, 40MSPS, 101mW/Channel | IC AFE 8 CHAN 12BIT 135NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Resolution 12
Number of Channels 8
Power (W) 101mW
Supply Voltage , Analog 3.15V ~ 3.47V, 5V
Supply Voltage , Digital 1.7V ~ 1.9V
Manufacturer Package 135-BGA
Supplier Device Package 135-NFBGA (15x9)
Family Part Number AFE5804
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1142898-AFE5804ZCF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFE5804ZCF CAD Model

Description

Introducing the AFE5804ZCF from Texas Instruments

The AFE5804ZCF is a highly integrated, multi-channel analog front-end (AFE) designed by Texas Instruments, which is specifically engineered to cater to the demanding requirements of medical ultrasound imaging systems. This sophisticated AFE combines eight channels of low-noise amplification, variable gain control, anti-aliasing filters, and high-speed analog-to-digital conversion in a single, compact package, offering a streamlined solution for ultrasound signal processing.

Key Features

  • High Channel Density: The AFE5804ZCF incorporates eight complete receive channels, each with a low-noise amplifier, a variable gain amplifier, a voltage-controlled attenuator, an anti-aliasing filter, and a 12-bit, 50 MSPS analog-to-digital converter. This high channel density significantly reduces the system's size and power consumption.
  • Superior Image Quality: With its low noise preamplifier and high dynamic range, the AFE5804ZCF ensures excellent image quality, which is crucial for accurate diagnostics in medical imaging.
  • Flexible Gain Settings: Each channel features a programmable gain amplifier, allowing for precise control over the gain settings to accommodate different imaging scenarios and patient types.
  • Integrated Anti-Aliasing Filter: The built-in anti-aliasing filter on each channel minimizes signal distortion and preserves the integrity of the ultrasound signal.
  • High-Speed ADC: The AFE5804ZCF's 12-bit analog-to-digital converters operate at 50 MSPS, enabling high-resolution imaging and fast frame rates.

Applications

The AFE5804ZCF is ideal for a wide range of ultrasound applications, from portable, battery-powered systems to full-featured, high-end cart-based machines. Its versatility and performance make it an excellent choice for designers looking to create advanced medical imaging solutions.

Design Support

Texas Instruments provides comprehensive design support for the AFE5804ZCF, including detailed datasheets, application notes, and reference designs. This support helps designers to reduce development time and ensures a smooth integration process into their ultrasound systems.

With its combination of high performance, integration, and support, the AFE5804ZCF from Texas Instruments stands out as a superior choice for next-generation ultrasound imaging technology.

You May Also Be Interested in

Texas Instruments
Lowest to $5.2618
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2364 $68.4728
4+ $28.0914 $112.3656
6+ $27.2135 $163.2810
8+ $26.3357 $210.6856
10+ $25.4578 $254.5780
14+ $22.8243 $319.5402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,395 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess