Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1 Channel AFE 14 Bit 250 mW 28-SSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name AFE1124
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AFE1124E/1K-NDR, AFE1124E/1KG4, AFE1124E/1KG4-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911211-AFE1124E/1K
Ultra Librarian 3D Model Ultra Librarian AFE1124E/1K CAD Model

Description

The AFE1124E/1K from Texas Instruments is a state-of-the-art analog front-end (AFE) device designed to cater to the demanding requirements of precision data acquisition systems. This integrated circuit is part of TI's renowned portfolio of high-performance analog products and is engineered to provide unparalleled accuracy and stability in a variety of applications.

Key Features

  • Precision Analog-to-Digital Conversion: The AFE1124E/1K boasts a high-resolution ADC that ensures accurate and reliable conversion of analog signals into digital data, making it ideal for sensitive measurements.
  • Low Noise Performance: With its low-noise design, this AFE minimizes signal distortion and interference, thus maintaining the integrity of the signal throughout the processing chain.
  • Integrated Signal Conditioning: The device includes built-in signal conditioning capabilities, which simplify the design process and reduce the need for external components.
  • Flexible Interface Options: It offers a variety of interface options for seamless integration with microcontrollers, DSPs, and other digital systems.
  • Wide Operating Temperature Range: The AFE1124E/1K is designed to operate reliably over a broad temperature range, making it suitable for industrial and outdoor applications.

Applications

The versatility of the AFE1124E/1K allows it to be used in a multitude of applications, including medical instrumentation, precision sensor measurement, industrial control systems, and data acquisition for scientific research. Its precision and reliability make it an excellent choice for any system requiring accurate analog-to-digital conversion.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The AFE1124E/1K is no exception and is manufactured to the highest standards, ensuring that it meets the rigorous demands of professional and industrial environments. The device is available in a robust package that ensures long-term durability and performance.

You May Also Be Interested in

Texas Instruments
Low-Power, 8-Channel, 16-Bit Analog Front-End for Biopotential Measurements
Lowest to $10.5064
ECAD model for ADS1194CPAGR
Texas Instruments
G.SHDSL ANALOG FRONT-END | IC AFE 1 CHAN 16BIT 28SSOP
Need more? Email Us
ECAD model for AFE1230E/1K
Texas Instruments
LMP90100/LMP90099/LMP90098/LMP90097 Sensor AFE System: Multi-Channel, Low Power 24-Bit Sensor AFE with True Continuous Background Calibration
Lowest to $23.4853
ECAD model for LMP90098MHX/NOPB
Texas Instruments
Low-Power 8-Channel 16-Bit Analog Front-End for Biopotential Measurements
Lowest to $35.7252
ECAD model for ADS1198CPAG
Microchip Technology
PRECISION ANALOG FRONT ENDS | IC AFE 4 CHAN 17BIT 28SOIC
Lowest to $4.4147
ECAD model for TC514COI
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $19.2705
ECAD model for BCM6526IFB2G
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $324.8000
ECAD model for AD9670BBCZ
Texas Instruments
ULTRASOUND ANALOG FRONT END W/ M / Channel AFE Bit
Need more? Email Us
ECAD model for HPA01093ZCF
Texas Instruments
Powerline Communications Analog Front-End | IC AFE 1 CHAN 10BIT 48VQFN
Lowest to $4.5575
ECAD model for AFE030AIRGZR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8083 $71.6166
4+ $29.3812 $117.5248
6+ $28.4630 $170.7780
9+ $27.5448 $247.9032
11+ $26.6267 $292.8937
15+ $23.8721 $358.0815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,840 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention