Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146534-APM7322KC-TR
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APM7322KC-TR CAD Model

Description

The APM7322KC-TR is a MOSFET manufactured by Anpec Electronics, designed for use in power switching and control applications. It offers a combination of low on-resistance and fast switching speed, making it suitable for efficient power management.

Applications:

  • DC-DC Converters: Used in step-up and step-down DC-DC converters for voltage regulation.
  • Load Switching: Employed for switching power to various loads in electronic devices.
  • Power Management Systems: Found in power management circuits for efficient power distribution.
  • Motor Control: Can be used in motor control applications for controlling motor speed and torque.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and increases efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • Logic Level Gate Drive: Allows for easy interfacing with logic-level control signals.
  • Integrated Gate Resistor: Simplifies the design and reduces the need for external components.
  • Surface Mount Package: Enables easy integration into circuit boards.

Benefits:

  • High Efficiency: Low on-resistance and fast switching contribute to high power conversion efficiency.
  • Simplified Design: Integrated gate resistor simplifies circuit design and reduces component count.
  • Reliable Performance: Designed for robust and reliable operation.
  • Compact Solution: Small surface mount package makes it suitable for space-constrained applications.

Specifications:

The APM7322KC-TR features a low gate threshold voltage, suitable for low voltage applications. Key specifications include the drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID) ratings, which dictate the device's power handling capabilities. The on-resistance (RDS(on)) is a crucial parameter for determining efficiency and is often specified at different gate-source voltages. Typically available in surface mount packages like SOP or DFN. Consult the official datasheet for the most precise and up-to-date specifications.

You May Also Be Interested in

Analog Devices Inc.
Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Operational Amplifiers | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $13.6136
ECAD model for AD8510BRZ-REEL
Rohm Semiconductor
1.2W PACKAGE POWER TAPED TRANSISTOR DESIGNED FOR USE WITH AN AUTOMATIC PLACEMENT MECHINE
Need more? Email Us
ECAD model for 2SD2452
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Need more? Email Us
ECAD model for 82535300
Bothhand USA, LP.
10/100 BASE-T TRANSFORMER
Need more? Email Us
ECAD model for 16PT8512
Texas Instruments
Advanced LinCMOSE 8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER
Need more? Email Us
ECAD model for AD7524MJ
NXP / Nexperia
14-stage binary ripple counter
Lowest to $0.7718
ECAD model for 74HC4020
Analog Devices Inc.
5.5 V Input, 500 mA, Low Quiescent Current, CMOS Linear Regulators
Lowest to $2.9289
ECAD model for ADP124ARHZ-3.3-R7
Analog Devices Inc.
Current Output/Serial Input, 16-/14-Bit DACs
Lowest to $32.9383
ECAD model for AD5553CRMZ
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for AP02N90P

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention