EN
  • EN
  • DE

AD8450ASTZ

Part No AD8450ASTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description Precision Analog Front End and Controller for Battery Test/Formation Systems | IC AFE 2 CHAN 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Channels 2
Supply Voltage , Analog 5V ~ 36V
Supply Voltage , Digital 3V ~ 5V
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Family Part Number AD8450
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1138588-AD8450ASTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8450ASTZ CAD Model

Description

Analog Devices Inc.'s AD8450ASTZ Precision Analog Front End and Controller

The AD8450ASTZ is a high-performance precision analog front end and controller from Analog Devices Inc., designed to cater to a wide array of applications that require precise current and voltage measurement. This integrated component combines a precision instrumentation amplifier (IA) and a precision analog controller to deliver an efficient solution for battery testing, power supply control, and other current sensing applications.

Key Features:

  • Precision Instrumentation Amplifier: The onboard instrumentation amplifier provides a high level of accuracy in current sensing, with a typical gain error of just ±0.03% and gain drift of only 5 ppm/°C.
  • Integrated Analog Controller: The analog controller facilitates the creation of a control loop for power supply systems, enabling precise regulation of output voltage and current.
  • Wide Common-Mode Voltage Range: Its capability to handle a wide common-mode voltage range from -2 V to +65 V makes it suitable for various applications, including those with considerable voltage swings.
  • Low Offset Voltage: The low offset voltage of the IA ensures accurate readings, which is critical for precision measurement tasks.
  • Robust Packaging: Housed in an LFCSP (Lead Frame Chip Scale Package), the AD8450ASTZ is designed for durability and reliability in harsh environments.

Applications:

  • Battery testing and formation
  • Power supply control and monitoring
  • Automotive battery management systems
  • Energy management systems
  • Current sensing modules

The AD8450ASTZ is a testament to Analog Devices Inc.'s commitment to providing innovative, high-quality components for precision measurement and control. It offers designers a compact, reliable, and accurate solution for complex systems where monitoring and controlling current and voltage are paramount. With its robust feature set and versatile applications, the AD8450ASTZ is an ideal choice for engineers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Cirrus Logic Inc.
3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $28.6764
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Texas Instruments
Lowest to $5.2618
Texas Instruments
Lowest to $15.4220
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3066 $57.9198
7+ $15.8413 $110.8891
10+ $15.3463 $153.4630
14+ $14.8512 $207.9168
18+ $14.3562 $258.4116
24+ $12.8711 $308.9064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,936 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess