Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Vishay
Win Source Part Number 152743-293D337X0010D2TE3
Popularity Low
Supply and Demand Status Balance
Family Name 293D
Introduction Date September 25, 2001
ECCN EAR99
Country of Origin China, Israel
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 293D337X0010D2TE3 CAD Model

Description

Product Overview

The 293D337X0010D2TE3 is a versatile tantalum capacitor that combines high reliability with efficient performance, ensuring a perfect fit for various electronic applications.

Applications

  • Portable Electronics
  • Signal Processing Units
  • Embedded Systems
  • Battery Management Systems

Features and Benefits

  • Optimal Size-to-Performance Ratio: Provides substantial capacitance in a small form factor.
  • High Temperature Performance: Withstands elevated temperatures without degradation.
  • Stability and Consistency: Offers consistent performance over long operational periods.

Additional Details

With a 10V voltage rating and a 330μF capacitance, the 293D337X0010D2TE3 supports a wide range of electronic configurations, especially where space and reliability are key considerations.

You May Also Be Interested in

Vishay
CAP TANT 6.8UF 10% 10V 1206
Need more? Email Us
ECAD model for 293D685X9010A2TE3
Kemet
CAP TANT 2.2UF 10% 35V RADIAL
Need more? Email Us
ECAD model for T350C225K035AT7301
Kemet
CAP TANT 10UF 10% 15V AXIAL
Need more? Email Us
ECAD model for T322C106K015AT
Vishay
CAP TANT 4.7UF 20% 6.3V 0603
Lowest to $10.7176
ECAD model for 298D475X06R3M2T
AVX Corp/Kyocera Corp
CAP TANT 1.5UF 20% 25V 1206
Need more? Email Us
ECAD model for F931E155MAA
Kemet
CAP TANT 10UF 10% 16V 1411
Lowest to $1.5059
ECAD model for T495B106K016ATE800
AVX Corp/Kyocera Corp
CAP TANT 68UF 20% 4V 0805
Need more? Email Us
ECAD model for F980G686MSA
Kemet
CAP TANT 1UF 10% 35V RADIAL
Need more? Email Us
ECAD model for T351A105K035AT7301
Kemet
CAP TANT 22UF 20% 16V 2312
Need more? Email Us
ECAD model for T491C226M016AT7280

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4533 $50.8655
85+ $1.1925 $101.3625
130+ $1.1552 $150.1760
180+ $1.1180 $201.2400
235+ $1.0807 $253.9645
310+ $0.9689 $300.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,130 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention