EN
  • EN
  • DE

WM8233GEFL/V

Part No WM8233GEFL/V
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description 70MSPS 6-Channel AFE with Sensor Timing Generation and LVDS/CMOS Data Output | IC AFE 6 CHAN 16BIT 56QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cirrus Logic Inc.
Packaging Tray
Resolution 16
Number of Channels 6
Supply Voltage , Analog 2.97V ~ 3.63V
Supply Voltage , Digital 2.97V ~ 3.63V
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1280393-WM8233GEFL/V
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8233GEFL/V CAD Model

Description

The WM8233GEFL/V by Cirrus Logic Inc. is an integrated circuit that has six channels and a resolution of 16.

  • Manufacturer: Cirrus Logic Inc.
  • Product: WM8233GEFL/V
  • Channels: Six
  • Resolution: 16
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 260
  • Analog Supply Voltage: 2.97V to 3.63V
  • Digital Supply Voltage: 2.97V to 3.63V
  • Supplier Device Package: 56-QFN (8x8)
  • Manufacturer Package: 56-VFQFN exposed pad
  • Category: Integrated Circuits

You May Also Be Interested in

National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $28.6764
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
IC DIGITAL COPIER 10BIT 56TSSOP / Channel AFE Bit
Lowest to $34.9780
Maxim Integrated
LOW-POWER ANALOG FRONT-END
Lowest to $18.9489
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess