EN
  • EN
  • DE

AD73311LARS-REEL

Part No AD73311LARS-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC ANALOG FRONT END 20-SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Number of Bits 16
Number of Channels 2
Power (Watts) 50 mW
Voltage - Supply, Analog 3V
Voltage - Supply, Digital 3V
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number AD73311L
Standard Package 1,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909661-AD73311LARS-REEL
Ultra Librarian 3D Model Ultra Librarian AD73311LARS-REEL CAD Model

Description

The AD73311LARS-REEL is a high-performance, low-power, single-channel codec (coder-decoder) offering an impressive blend of audio fidelity and versatility, designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This codec is specifically engineered to cater to a wide array of applications, ranging from industrial control to telecommunication systems.

Key Features

  • High-Quality Audio Conversion: With its 16-bit sigma-delta A/D and D/A converters, the AD73311LARS-REEL delivers premium sound quality, ensuring clear and precise audio signal processing.
  • Low Power Consumption: This codec is optimized for low power operations, making it ideal for portable and battery-powered devices where energy efficiency is crucial.
  • Programmable Sample Rates: It supports a range of sample rates, providing flexibility for various audio applications.
  • Flexible Serial Interface: The device includes a serial interface that is compatible with most DSP and microcontroller interfaces, facilitating easy integration into system designs.

Technical Specifications

Parameter Value
Resolution 16-Bit
Interface Type Serial (SPI, QSPI, MICROWIRE)
Operating Temperature -40°C to +85°C
Mounting Type Surface Mount
Package / Case SOIC-20

Applications

The AD73311LARS-REEL is a versatile component suitable for a diverse set of applications. It is commonly used in:

  • Industrial control systems
  • Telecommunication infrastructure
  • Portable and handheld devices
  • Automotive audio systems
  • Speech and audio processing

Ordering Information

The product is available in a reel package, facilitating the ease of mass production and automated assembly processes. For ordering, the full part number is AD73311LARS-REEL, which indicates the device's packaging and reel quantity.

Conclusion

The AD73311LARS-REEL from Analog Devices Inc. stands out as a robust audio codec solution that combines high-quality audio processing with low-power consumption and a flexible interface. It is an excellent choice for designers looking to enhance the audio capabilities of their systems while maintaining efficiency and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5747 $60.0229
17+ $7.0351 $119.5967
26+ $6.8157 $177.2082
36+ $6.5962 $237.4632
46+ $6.3756 $293.2776
61+ $5.7161 $348.6821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess