EN
  • EN
  • DE
  • IT

AFE44S30YZR

Part No AFE44S30YZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description AFE4430 WITH SPI  /  Channel AFE Bit 30-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel
Mounting SMD (SMT)
Package / Case 30-XFBGA, DSBGA
Supplier Device Package 30-DSBGA
Base Product Number AFE44S30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-AFE44S30YZRTR,296-AFE44S30YZRDKR,296-AFE44S30YZRCT
Standard Package 3,000
Win Source Part Number 1126542-AFE44S30YZR
Ultra Librarian 3D Model Ultra Librarian AFE44S30YZR CAD Model

Description

The AFE44S30YZR from Texas Instruments is a state-of-the-art analog front-end (AFE) device designed for precision data acquisition and signal conditioning applications. This highly integrated component is engineered to deliver exceptional performance and reliability for a wide range of industrial, medical, and communication systems.

Key Features

  • High Precision: The AFE44S30YZR offers high-resolution data conversion, making it ideal for applications that require accurate and precise measurements.
  • Low Power Consumption: Designed with power efficiency in mind, this AFE ensures minimal power usage, prolonging battery life in portable devices.
  • Integrated Circuitry: The device includes a variety of integrated features such as programmable gain amplifiers, a multiplexer, and a digital interface, reducing the need for external components.
  • Robust Design: The AFE44S30YZR is built to withstand harsh industrial environments, ensuring reliable performance under extreme conditions.
  • Easy Integration: With its compact form factor and versatile interface options, this AFE can be easily integrated into existing and new system designs.

Applications

The AFE44S30YZR is suitable for a variety of applications, including:

  • Medical imaging systems
  • Industrial process control
  • Sensor interfacing and data acquisition
  • Communication infrastructure
  • Instrumentation and measurement equipment

Technical Specifications

Parameter Value Resolution High-Resolution ADC Input Channels Multiple Interface Digital Serial Supply Voltage Low Voltage Operation Operating Temperature Specified for Industrial Ranges

With its blend of performance, integration, and reliability, the AFE44S30YZR from Texas Instruments represents a superior choice for designers seeking to enhance their system capabilities while maintaining efficiency and precision.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Burr-Brown (TI)
DIGITAL SLIC, 1-FUNC
Lowest to $12.7466
Texas Instruments
Lowest to $16.6015
Texas Instruments
Lowest to $7.2089
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us
STMicroelectronics
Lowest to $4.2489
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Maxim Integrated
FULL-DUPLEX ANALOG FRONT-END
Lowest to $10.9251

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0527 $51.3175
60+ $1.6843 $101.0580
92+ $1.6316 $150.1072
127+ $1.5790 $200.5330
164+ $1.5264 $250.3296
220+ $1.3685 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,520 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess