EN
  • EN
  • DE
  • IT

TMP175AQDGKRQ1

Part No TMP175AQDGKRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C  /  Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 2.7V ~ 5.5V
Resolution 12 b
Accuracy - Highest (Lowest) ±1°C
Test Condition -40°C ~ 125°C
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number TMP175
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-48992-6,TEXTISTMP175AQDGKRQ1,2156-TMP175AQDGKRQ1,TMP175AQDGKRQ1-ND,296-48992-1,296-48992-2
Standard Package 2,500
Win Source Part Number 969174-TMP175AQDGKRQ1
Ultra Librarian 3D Model Ultra Librarian TMP175AQDGKRQ1 CAD Model

Description

Product Overview: TMP175AQDGKRQ1 - Texas Instruments

The TMP175AQDGKRQ1 is a highly precise digital temperature sensor engineered by Texas Instruments, tailored for the demanding requirements of automotive and industrial applications. This advanced sensor is a testament to Texas Instruments' commitment to providing robust and reliable components for environments where precision and durability are paramount.

Key Features

  • Accuracy: The TMP175AQDGKRQ1 offers an impressive temperature accuracy of ±1°C over a range of -40°C to +125°C, ensuring precise readings critical for system control and monitoring.
  • Digital Interface: It features a two-wire, I2C and SMBus-compatible serial interface, which simplifies integration into existing systems and allows for easy communication with microcontrollers and other digital devices.
  • Programmable Resolution: Users can select the resolution of the temperature readings, from 9 to 12 bits, providing flexibility between the speed of conversion and the granularity of the temperature data.
  • Low Power Consumption: Designed for power-sensitive applications, the TMP175AQDGKRQ1 operates with a low quiescent current, making it ideal for battery-powered and energy-efficient systems.
  • Extended Temperature Range: This sensor is operational over a wide temperature range, making it suitable for a diverse set of challenging environments.
  • Robust Design: Encased in an 8-pin MSOP package, the TMP175AQDGKRQ1 is built to withstand harsh conditions while maintaining its performance integrity.

Applications

The TMP175AQDGKRQ1 is versatile in its applications, catering to various sectors that require precise temperature monitoring and control. It is commonly used in:

  • Automotive systems, including engine control units and HVAC systems
  • Industrial equipment, such as thermal management systems and process control units
  • Telecommunication systems that require temperature regulation for optimal performance
  • Consumer electronics where temperature monitoring is essential for device safety and functionality

With its combination of accuracy, digital ease of use, and robustness, the TMP175AQDGKRQ1 from Texas Instruments stands as a prime choice for designers and engineers looking to integrate reliable temperature sensing into their automotive and industrial solutions.

You May Also Be Interested in

Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5547 $53.3205
35+ $2.9166 $102.0810
54+ $2.8255 $152.5770
74+ $2.7344 $202.3456
95+ $2.6432 $251.1040
127+ $2.3698 $300.9646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,660 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess