EN
  • EN
  • DE

AFE4403YZPT

Part No AFE4403YZPT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE FRONT END 36DSBGA / AFE General Purpose 1 ADC 8bit 3.3V 36-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 22
Number of Channels 1
Operating Supply Voltage 2 V ~ 3.6 V
Voltage - Supply, Digital 2 V ~ 3.6 V
Package 36-XFBGA, DSBGA
Manufacturer Package 36-DSBGA
Win Source Part Number 768314-AFE4403YZPT
Popularity Medium
Supply and Demand Status Limited
Family Name AFE4403
Introduction Date May 21, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AFE4403YZPT CAD Model

Description

The AFE4403YZPT by Texas Instruments is a highly integrated, programmable analog front-end (AFE) that is specifically designed for heart rate monitors and optical bio-sensing applications such as photoplethysmography (PPG). This advanced AFE is ideal for wearable devices due to its small form factor and low power consumption.

Key Features:

  • Highly Integrated Solution: The AFE4403YZPT integrates a low-noise receiver channel with a programmable transimpedance amplifier (TIA), ambient light cancellation (ALC), and a LED current driver, simplifying system design and reducing external component count.
  • Low Power Operation: Designed for battery-powered devices, the AFE4403YZPT features a power-saving mode and an ultra-low shutdown current, making it suitable for continuous heart-rate and SpO2 monitoring applications.
  • Flexible LED Driver: It includes a 6-channel LED driver capable of driving up to six LEDs in a time-multiplexed manner, which is a perfect fit for multi-wavelength measurements required in advanced bio-sensing applications.
  • Configurable Sampling Rate: The device supports a wide range of data rates and modulates the LED pulse width and sampling rate, providing the flexibility to optimize for power and performance based on the specific application needs.
  • Advanced Noise Reduction: The AFE4403YZPT employs a continuous-time digital oversampling technique, which, combined with an internal ambient light rejection circuit, significantly reduces signal noise and improves measurement accuracy.

Applications:

  • Wearable Heart Rate Monitors
  • Fitness Trackers
  • Smart Watches
  • Medical Diagnostic Equipment
  • Portable Patient Monitoring Devices

The AFE4403YZPT is provided in a compact 2.90 mm × 2.90 mm, 42-ball DSBGA package, which is optimized for space-constrained applications. Its comprehensive feature set and high level of integration make it an excellent choice for designers looking to create sophisticated health-monitoring devices with extended battery life and enhanced performance.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Analog Devices Inc.
IC ANALOG FRONT END 6CH 119-BGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3582 $51.8804
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess