EN
  • EN
  • DE

AFE4405YZR

Part No AFE4405YZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 2 CHAN 24BIT 30DSBGA / 2 Channel AFE 24 Bit 30-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Number of Bits 24
Number of Channels 2
Voltage - Supply, Analog 2V ~ 3.6V
Mounting Type Surface Mount
Package / Case 30-XFBGA, DSBGA
Supplier Device Package 30-DSBGA
Base Product Number AFE4405
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 812300-AFE4405YZR
Ultra Librarian 3D Model Ultra Librarian AFE4405YZR CAD Model

Description

The AFE4405YZR is a highly integrated, low-power, analog front-end (AFE) specifically designed for optical heart-rate monitoring and biosensing in wearable devices. Manufactured by Texas Instruments, a leader in semiconductor solutions, this AFE is ideal for applications that require long battery life and compact size without compromising on performance.

Key Features

  • Highly Integrated Solution: The AFE4405YZR integrates a programmable transimpedance amplifier (TIA), ambient light cancellation (ALC), and a LED current driver, simplifying the design and reducing the bill of materials for heart-rate monitoring applications.
  • Low Power Consumption: With a focus on power efficiency, this AFE is optimized for battery-powered devices, helping to extend the wearable device's battery life.
  • Configurable LED Current Drivers: The device features three LED current drivers that are independently programmable, allowing for flexibility in multi-wavelength measurements.
  • High-Resolution ADC: The inclusion of a 22-bit analog-to-digital converter ensures high-resolution signal acquisition, which is essential for accurate heart-rate and SpO2 measurements.
  • Flexible Data Rates: The AFE4405YZR supports variable data rates, enabling designers to balance between power consumption and measurement accuracy as required by their specific application.

Applications

The AFE4405YZR is suitable for a wide range of applications in the health and fitness sector. These include:

  • Wearable devices for heart-rate monitoring
  • Fitness trackers and smartwatches
  • Portable medical diagnostic equipment
  • Remote patient monitoring devices

Technical Specifications

The AFE4405YZR operates over a wide supply voltage range and features a compact QFN package. It is designed for direct interfacing with microcontrollers via an SPI-compatible interface, allowing for easy integration into system designs.

Quality and Reliability

As with all Texas Instruments products, the AFE4405YZR is built to meet high-quality standards, ensuring reliable performance in a variety of operating conditions. Its robust design and extensive testing make it a trusted choice for developers looking to create durable and accurate biosensing devices.

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4548 $50.7288
15+ $6.9372 $104.0580
23+ $6.7205 $154.5715
31+ $6.5037 $201.6147
40+ $6.2869 $251.4760
54+ $5.6365 $304.3710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess