EN
  • EN
  • DE

ADS8924BRGET

Part No ADS8924BRGET
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADS8924B 16-BIT, 250-KSPS, SAR A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 16
Sampling Rate 250k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Supply, Digital 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 768197-ADS8924BRGET
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8924BRGET
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS8924BRGET CAD Model

Description

The ADS8924BRGET is a high-performance, single-channel, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed to offer excellent accuracy and speed for a wide range of applications. This precision ADC features a fully-differential input, and it operates with a sampling rate of up to 2 MSPS (Mega-Samples Per Second), making it ideal for high-speed signal processing tasks.

Key Features

  • Resolution: 16-bit
  • Sampling Rate: Up to 2 MSPS
  • Input Type: Fully-differential
  • Interface: Serial (SPI-compatible)
  • Supply Voltage: 2.7V to 5.5V
  • Power Consumption: Low power operation
  • Package: VQFN-24

Applications

The ADS8924BRGET is versatile and can be used in various applications, including:

  • Medical imaging systems
  • Data acquisition systems
  • Portable instrumentation
  • Test and measurement equipment
  • Communications systems

Performance and Reliability

With its high level of integration and performance, the ADS8924BRGET provides a reliable and efficient solution for converting analog signals to digital data with high precision. The device includes features such as an internal oscillator, a temperature sensor, and an overrange indicator, which contribute to its robust performance in complex environments.

Design and Integration

The compact VQFN-24 package of the ADS8924BRGET allows for easy integration into system designs, saving board space and reducing system complexity. Additionally, Texas Instruments provides comprehensive technical support and resources, including datasheets, reference designs, and development tools, to facilitate the design-in process and accelerate time-to-market.

Ordering Information

To order or obtain more information about the ADS8924BRGET, visit the Texas Instruments website or contact an authorized distributor. The product is available in tape and reel packaging, making it suitable for high-volume production environments.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess