The AT90S85158A1 is a powerful microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to offer both flexibility and efficiency for a wide range of embedded applications. This high-performance 8-bit MCU is built on the advanced RISC architecture, which enables it to execute most instructions in a single clock cycle, thus providing a perfect balance between power consumption and processing speed.
At the heart of the AT90S85158A1 is a robust set of features. It boasts a substantial 8KB of In-System Programmable Flash memory, allowing for reliable storage of code. Additionally, it is equipped with 512 bytes of EEPROM and 512 bytes of SRAM, ample for various data storage requirements. The device operates at a voltage range of 4.5V to 5.5V, making it suitable for many standard applications, and its clock speed can reach up to 8MHz, ensuring swift and responsive performance.
The versatility of the AT90S85158A1 is further enhanced by its rich set of peripherals. It includes 32 general-purpose I/O lines, three flexible Timer/Counters, a range of PWM channels, and a serial programmable USART, making it ideal for interfacing with various external modules and devices. Moreover, it supports SPI serial port and Master/Slave SPI modes, which are essential for high-speed data transfer and communication with other microcontrollers or peripherals.
The MCU also features an on-chip analog comparator and supports external and internal interrupt sources, which are critical for real-time response and control tasks. The Watchdog Timer with an on-chip oscillator ensures the system's reliability and helps prevent software lock-up.
Overall, the Microchip Technology AT90S85158A1 is a robust and versatile MCU that is perfectly suited for applications ranging from automation to consumer electronics, thanks to its rich feature set and high level of integration. Its programmability, coupled with low power consumption and efficient operation, makes it an excellent choice for designers looking to optimize their embedded systems.