The LF13509N is a high-performance, quad, analog switch designed and manufactured by Texas Instruments, a global leader in semiconductor technology.
- Device Type: Monolithic device featuring four independently selectable switches.
- Signal Compatibility: Designed to handle both analog and digital signals.
- Operating Voltage: Operates over a broad range of supply voltages, from ±5V to ±15V, and signal input voltages, from -15V to +15V.
- ON Resistance: Low ON resistance of 100 Ohms.
- Charge Injection: Boasts low charge injection.
- Switching Speed: Designed for high-speed switching.
- Technology: Achieved through the use of advanced silicon-gate CMOS technology.
- Package: Available in a 16-pin DIP package.
- Thermal Performance: Provides good thermal performance.