EN
  • EN
  • DE

ADS8401IPFBR

Part No ADS8401IPFBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 48TQFP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series microPOWER™
Package Tape & Reel
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 1.25M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 2.95V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting Type Surface Mount
Base Product Number ADS8401
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910915-ADS8401IPFBR
Ultra Librarian 3D Model Ultra Librarian ADS8401IPFBR CAD Model

Description

Product Overview: Texas Instruments ADS8401IPFBR

The ADS8401IPFBR is a high-performance, 16-bit analog-to-digital converter (ADC) designed and manufactured by the renowned semiconductor company, Texas Instruments. This precision ADC is part of the ADS8401 series, which is known for its excellent data acquisition capabilities in a wide range of applications, from industrial process control to medical instrumentation.

With its 16-bit resolution, the ADS8401IPFBR offers a high degree of accuracy and linearity, ensuring that the analog signals are converted to digital data with minimal loss of information. The device operates at a sampling rate of up to 1.25 MSPS (mega samples per second), making it suitable for capturing fast transient signals and for use in high-speed data acquisition systems.

This ADC comes in a compact 48-TQFP (Thin Quad Flat Pack) footprint, with the part number suffix 'IPFBR' indicating the packaging and temperature range. The ADS8401IPFBR is designed for a wide operating temperature range, which makes it versatile for various industrial environments.

Key Features:

  • High Resolution: 16-bit resolution provides precise digital representation of analog input signals.
  • Fast Sampling Rate: Capable of converting analog signals at a rate of up to 1.25MSPS.
  • Wide Input Range: The device can handle a range of input voltages, accommodating various signal types.
  • Low Power Consumption: Designed for efficient operation, minimizing power usage in battery-powered or energy-sensitive applications.
  • Flexible Interface: Features a parallel interface for easy integration with microcontrollers and digital signal processors.
  • Robust Packaging: Enclosed in a 48-TQFP package that is suitable for space-constrained applications.
  • Industrial Temperature Range: Operates reliably across a broad temperature range, suitable for challenging industrial conditions.

The ADS8401IPFBR is equipped with an internal reference and a flexible input range, which allows for easy configuration to match specific application needs without requiring extensive external circuitry. Its dynamic performance, coupled with the reliability of Texas Instruments' products, makes it an excellent choice for engineers looking to integrate high-precision ADCs into their designs.

Overall, the ADS8401IPFBR from Texas Instruments represents a blend of performance, versatility, and reliability, making it a top contender for precision data acquisition tasks in a multitude of sectors.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess