EN
  • EN
  • DE

TSB15LV01

Part No TSB15LV01
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description VIDEO SIGNAL PROCESSOR WITH IEEE 1394 LINK LAYER CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1274610-TSB15LV01
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB15LV01 CAD Model

Description

The TSB15LV01 from Texas Instruments is a high-performance, digital audio interface receiver that is designed to meet the rigorous demands of today's advanced audio applications. This integrated circuit is part of Texas Instruments' extensive audio product line, known for its reliability and innovation.

Key Features

  • High-Quality Audio Streaming: The TSB15LV01 supports 24-bit audio data, providing high-fidelity sound for an exceptional audio experience.
  • Wide Sample Rate Range: It accommodates a broad range of sample rates from 8 kHz up to 192 kHz, making it versatile for various audio formats and quality levels.
  • Low Jitter Sensitivity: With advanced technology to minimize jitter, the TSB15LV01 ensures clear and precise audio playback.
  • Flexible Interface: The device includes both I²S and S/PDIF outputs, offering compatibility with a wide array of digital audio equipment.
  • Integrated PLL: The built-in Phase-Locked Loop (PLL) circuitry provides stable clock recovery for synchronous audio data transmission.
  • Energy Efficient: Its low-power consumption design makes it ideal for battery-powered applications, helping to extend device usage between charges.

Applications

The TSB15LV01 is suitable for a variety of applications, including:

  • Professional and consumer audio receivers
  • AV receivers and home theater systems
  • Digital mixing consoles
  • Automotive audio systems
  • Sound cards and audio interfaces

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The TSB15LV01 is backed by Texas Instruments' comprehensive technical support and documentation, ensuring that designers and engineers have all the resources they need to implement the device effectively in their products.

Whether you're designing high-end audio equipment or looking for a reliable solution for consumer electronics, the TSB15LV01 offers the performance, flexibility, and quality that Texas Instruments is known for.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.0921 $60.0921
3+ $49.3064 $147.9192
4+ $47.7656 $191.0624
5+ $46.2247 $231.1235
6+ $44.6839 $268.1034
8+ $40.0614 $320.4912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess