EN
  • EN
  • DE

MAX4081TEUA

Part No MAX4081TEUA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703552-MAX4081TEUA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4081TEUA CAD Model

Description

Maxim Integrated MAX4081TEUA High-Side Current-Sense Amplifier

The MAX4081TEUA from Maxim Integrated is a precision, high-side current-sense amplifier that is ideal for a wide range of applications, including portable PCs, cell phones, and other systems where battery/DC current monitoring is critical. Designed to operate over a wide supply voltage range from 2.7V to 76V, this versatile component is suitable for both low and high voltage systems.

One of the key features of the MAX4081TEUA is its ability to sense the current through an external sense resistor over a wide range of common-mode voltages. The high-side current sensing allows the detection of current in systems where the ground is not accessible, or its potential is variable, ensuring accurate current measurement under all conditions.

The device offers a fixed gain of 20V/V, which simplifies the design process by eliminating the need for external gain-setting components. This fixed gain also contributes to the MAX4081TEUA's high accuracy, making it a reliable choice for precision current monitoring tasks.

The MAX4081TEUA features a low input offset voltage, which enhances its performance in applications requiring precise current measurement. Additionally, the device boasts a fast response time, which is critical in systems that require quick reaction to overcurrent conditions or for real-time monitoring.

With its small 8-pin µMAX package, the MAX4081TEUA is not only space-efficient but also offers a reduced footprint on the PCB, making it an excellent choice for compact designs. The operating temperature range of -40°C to +125°C ensures reliable performance in both commercial and industrial environments.

Maxim Integrated's commitment to quality is evident in the MAX4081TEUA, as it provides robust performance for current sensing applications where space and power efficiency are at a premium. Whether it's for power management, overcurrent protection, or battery charging systems, the MAX4081TEUA is an ideal component for designers who require a high-performance, easy-to-use current-sense amplifier.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1532 $59.9108
45+ $2.5872 $116.4240
70+ $2.5064 $175.4480
96+ $2.4255 $232.8480
124+ $2.3447 $290.7428
165+ $2.1021 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess