Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Number of A/D Converters 1
Number of Bits 18
Sampling Rate (Per Second) 600k
Data Interface Serial
Input Range 0 ~ 4.2V
Power (Typ) @ Conditions 115mW @ 600kSPS
Utilized IC / Part ADS8380
Supplied Contents Board(s)
Base Product Number ADS8380
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8473.30.1180
Other Names 296-18380,-ADS8380EVM-NDR,296-18380-NDR,-296-18380,-296-18380-ND
Standard Package 1
Win Source Part Number 982955-ADS8380EVM
Ultra Librarian 3D Model Ultra Librarian ADS8380EVM CAD Model

Description

The ADS8380EVM is a high-performance, robust evaluation module designed by Texas Instruments to facilitate the testing and development of the ADS8380, a 18-bit, high-speed, analog-to-digital converter (ADC). This evaluation module is an essential tool for engineers and designers who need to assess the functionality and integration capabilities of the ADS8380 ADC in their application-specific environments.

Key Features

  • High Precision: The ADS8380EVM showcases the ADS8380's exceptional 18-bit resolution, making it ideal for applications that demand high accuracy and detail in analog signal conversion.
  • High-Speed Performance: With a sampling rate of up to 500 kSPS, the ADS8380EVM is well-suited for high-speed data acquisition systems, ensuring minimal latency in signal processing.
  • Easy-to-Use Interface: The module includes a user-friendly interface for seamless connectivity with microcontrollers or digital signal processors, enabling quick integration into existing systems.
  • Versatile Power Options: The EVM can be powered through the provided external power supply connectors, offering flexibility in various testing scenarios.
  • Comprehensive Evaluation Software: Texas Instruments provides evaluation software that enables users to control the ADS8380EVM and analyze the performance of the ADC through a graphical user interface (GUI).

Applications

The ADS8380EVM is suitable for a wide range of applications, including medical imaging systems, test and measurement equipment, industrial process control, and high-precision data acquisition systems. Its high resolution and speed make it an excellent choice for any scenario where accurate and rapid analog-to-digital conversion is required.

Package Contents

The ADS8380EVM package includes the evaluation module for the ADS8380 ADC, a USB cable for connectivity, and access to the necessary evaluation software and documentation to get started. Users can expect a comprehensive set of tools to facilitate a smooth and efficient evaluation process.

Additional Resources

For further information, technical support, and resources, users can visit the Texas Instruments website. There, they can find datasheets, user guides, application notes, and a community forum for sharing insights and asking questions related to the ADS8380EVM and other Texas Instruments products.

You May Also Be Interested in

Texas Instruments
IC ADC/DAC W/8051 MCU FLSH 36QFN / Precision ADC and DAC with Microcontroller
Need more? Email Us
ECAD model for MSC1202Y2RHHTG4
Analog Devices Inc.
Stereo, 24-Bit, 192 kHz, Multibit, Sigma-Delta DAC
Need more? Email Us
ECAD model for AD1852JRSZRL
Analog Devices Inc.
14-Bit, 210-MSPS Analog-to-Digital Converter (ADC) 48-VQFN -40 to 85
Lowest to $168.0000
ECAD model for LTC2207IUK-14#PBF
Texas Instruments
2VRMS DirectPath™, 112/106dB Audio Stereo DAC with 32-bit, 384kHz PCM Interface
Lowest to $18.6615
ECAD model for PCM5122PWR
Analog Devices Inc.
IC DAC 16BIT CURRENT OUT 24-SOIC / Bit Digital to Analog Converter 24-SOIC
Need more? Email Us
ECAD model for DAC16FS
Texas Instruments
IC 8051 CPU PREC ADC/DAC 64-TQFP
Need more? Email Us
ECAD model for MSC1212Y3PAGTG4
CEL
MOD AMP DELTA-SIGMA ISO 8DIP GW / Optically Isolated Delta-Sigma Modulator
Need more? Email Us
ECAD model for PS9551AL4-E3-AX
Maxim Integrated
Multirange, +5V, 12-Bit DAS with 2-Wire Serial Interface | IC DAS 12BIT 8K 28SSOP
Need more? Email Us
ECAD model for MAX127AEAI
Cirrus Logic Inc.
ADC Dual Delta-Sigma 50ksps 18-bit Serial 8-Pin SOIC T/R
Need more? Email Us
ECAD model for CS5330A-BSR

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention