EN
  • EN
  • DE

CS5330A-BSR

Part No CS5330A-BSR
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Dual Delta-Sigma 50ksps 18-bit Serial 8-Pin SOIC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Contact Plating Lead, Tin
Maximum Operating Temperature 85 °C
Max Power Dissipation 220 mW
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of A/D Converters 2
Number of Analog Inputs 2
Number of Pins 8
Operating Supply Voltage 5 V
Polarity Bipolar
Power Dissipation 150 mW
Resolution 2.25 B
RoHS Non-Compliant
Sampling Rate 50 ksps
Supply Type Single
Win Source Part Number 1053352-CS5330A-BSR
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Cirrus Logic Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS5330A-BSR CAD Model

Description

The CS5330A-BSR is a high-performance, low-cost stereo Analog-to-Digital Converter (ADC) designed by Cirrus Logic. It's specifically suited for applications requiring high-fidelity audio capture with minimal power consumption and board space. It offers 24-bit conversion and supports sampling rates up to 96 kHz, making it suitable for demanding audio recording and processing tasks.

Applications

  • Audio interfaces
  • Digital mixers
  • Surveillance systems
  • Portable audio recorders
  • Musical instruments

Features

  • High-performance stereo ADC
  • 24-bit conversion
  • Sampling rates up to 96 kHz
  • Low power consumption
  • Differential input architecture
  • High dynamic range
  • Low total harmonic distortion plus noise (THD+N)
  • I2S serial audio interface
  • Small package size

Benefits

  • Provides high-fidelity audio capture, ensuring accurate and detailed recordings.
  • Suitable for battery-powered applications due to its low power consumption.
  • Reduces noise and improves signal quality with the differential input architecture.
  • Offers wide dynamic range for capturing both quiet and loud sounds accurately.
  • Minimizes distortion and noise for clean and transparent audio recordings.
  • Simplifies system integration with the I2S serial audio interface.
  • Reduces board space requirements with its small package size.

Additional Details

The CS5330A-BSR uses a multi-bit Delta-Sigma modulator with oversampling to achieve high resolution and dynamic range. The differential input architecture helps to reject common-mode noise and improve signal-to-noise ratio. The ADC includes a digital high-pass filter to remove DC offset. The I2S interface supports master and slave modes, offering flexibility in system configuration. The device operates from a single power supply and includes a power-down mode to further minimize power consumption. The CS5330A-BSR is available in a small TSSOP package, making it suitable for space-constrained applications.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess