Products specifications Report Issue?

Number of Bits 20
Sampling Rate (Per Second) 13.75
Number of Inputs 1
Input Type Differential
Data Interface Serial
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Mounting Type Surface Mount
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1496828-MAX11208BEUB+
Ultra Librarian 3D Model Ultra Librarian MAX11208BEUB+ CAD Model

You May Also Be Interested in

Harris Corporation
14-BIT, 5 MSPS A/D CONVERTER
Need more? Email Us
ECAD model for HI5905IN
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
ECAD model for HI3-7151J-5
Harris Corporation
IC ADC 6BIT FLASH 48MQFP
Need more? Email Us
ECAD model for HI3086JCQ
Maxim Integrated
IC ADC 12BIT DUAL SLOPE 44PLCC
Need more? Email Us
ECAD model for ICL7109CQH+TD
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
ECAD model for AD7856ARSZ-REEL7
Cirrus Logic Inc.
IC ADC 24BIT SIGMA-DELTA 24SSOP
Need more? Email Us
ECAD model for CS5528-ASZ
Harris Corporation
14-BIT A/D CONVERTER
Need more? Email Us
ECAD model for 5962-9859101NXB
Maxim Integrated
IC ADC 12BIT SAR 28TQFN
Need more? Email Us
ECAD model for MAX11136ATI+T
Maxim Integrated
IC ADC 12BIT SAR 28TQFN
Need more? Email Us
ECAD model for MAX11137ATI+T

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention