EN
  • EN
  • DE

ADS820E

Part No ADS820E
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 10-Bit, 20 MSPS ADC SE/Diff Inputs with Int eferences and 9.5 bit ENOB 28-SSOP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Lead Free Contains Lead
Number of Bits 10
Number of Circuits 1
Number of Pins 28
Packaging Bulk
Power Consumption 200 mW
RoHS Non-Compliant
Win Source Part Number 1043785-ADS820E
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADS820E CAD Model

Description

The ADS820E is a high-performance, 12-bit analog-to-digital converter (ADC) from the renowned manufacturer Texas Instruments. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of demanding applications, including medical imaging, test and measurement equipment, and communication systems.

Key Features

  • High-Speed Performance: The ADS820E boasts a sampling rate of up to 20 million samples per second (MSPS), allowing for the rapid conversion of analog signals to digital data without compromising on the quality of the signal.
  • Excellent Dynamic Range: With a 12-bit resolution, this ADC provides a fine granularity of the input signal, ensuring a high dynamic range and improved signal representation.
  • Low Power Consumption: Despite its high-speed capabilities, the ADS820E is designed for efficiency with low power consumption, making it suitable for power-sensitive applications.
  • Flexible Input Range: It features a flexible input range that includes both single-ended and differential inputs, accommodating a variety of signal types.
  • Easy Interface: The digital output is easily interfaced with digital signal processors (DSPs) and microcontrollers, thanks to its parallel CMOS-compatible outputs.

Applications

The ADS820E is versatile and can be integrated into numerous systems where precise and rapid signal conversion is critical. It is particularly effective in:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Digital Data Storage Oscilloscopes
  • Spectrum Analyzers
  • Industrial Process Control

Technical Specifications

Parameter Value
Resolution 12 bits
Max Sampling Rate 20 MSPS
Input Type Single-Ended/Differential
Supply Voltage 5 V
Interface Parallel CMOS

The ADS820E ADC by Texas Instruments is a robust and reliable component that offers high-speed data conversion with precision. Its combination of performance, power efficiency, and ease of use makes it an excellent choice for engineers and designers looking to enhance their systems with top-tier data acquisition capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess