EN
  • EN
  • DE

ADS7957QDBTRQ1

Part No ADS7957QDBTRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 1MSPS 16CH 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Resolution 10
Sampling Rate 1M
Number of Inputs 16
Input Type Single Ended
Data Interface SPI
Configuration MUX-PGA-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 1.7 V ~ 5.25 V
Features PGA
Operating Temperature Range -40°C ~ 125°C
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 768140-ADS7957QDBTRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7957QDBTRQ1 CAD Model

Description

Introducing the ADS7957QDBTRQ1 from Texas Instruments

The ADS7957QDBTRQ1 is a state-of-the-art, automotive-qualified, 12-bit analog-to-digital converter (ADC) that offers exceptional performance and reliability for a wide range of vehicular applications. This advanced ADC is designed by Texas Instruments, a leader in semiconductor solutions, to meet the rigorous demands of the automotive industry.

With its compact 30-TSSOP (DBT) package, the ADS7957QDBTRQ1 is an ideal choice for space-constrained applications. Its robust design ensures that it can withstand the harsh conditions typical in automotive environments, including extreme temperatures and vibrations. This makes it perfect for use in powertrain, safety systems, and battery management, where accurate and reliable data conversion is critical.

The ADS7957QDBTRQ1 boasts a fast sampling rate of up to 1 MSPS (mega-samples per second), which ensures quick and accurate readings. This high-speed performance is crucial for real-time monitoring and control systems in modern vehicles. The device supports a wide analog input voltage range, which provides great flexibility in interfacing with various sensors and signals within the vehicle's electronic system.

One of the standout features of this ADC is its multi-channel capability. It includes a 10-channel single-ended input or 5-channel differential input, which allows for simultaneous sampling of multiple signals. This reduces the need for additional components and simplifies system design while providing comprehensive data for the vehicle's control units.

Furthermore, the ADS7957QDBTRQ1 is equipped with an internal reference that minimizes external components and simplifies the design process. It also features a serial peripheral interface (SPI) that enables easy communication with microcontrollers and other digital systems in the vehicle.

As part of Texas Instruments' commitment to quality and long-term reliability, the ADS7957QDBTRQ1 is AEC-Q100 qualified, ensuring it meets the stringent standards required for automotive-grade components. This ADC is not only designed for today's automotive applications but is also future-proof to meet the evolving needs of the industry.

In summary, the ADS7957QDBTRQ1 from Texas Instruments is an exceptional choice for automotive manufacturers looking for a high-performance, reliable, and versatile ADC solution. Its robust design, multi-channel capability, and high-speed performance make it an indispensable component in the development of safer, more efficient vehicles.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5275 $51.1650
15+ $6.9970 $104.9550
23+ $6.7783 $155.9009
31+ $6.5597 $203.3507
40+ $6.3410 $253.6400
53+ $5.6850 $301.3050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess