Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 10
Sampling Rate (Per Second) 1M
Number of Inputs 12
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 1.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 38-TFSOP
Supplier Device Package 38-TSSOP
Mounting Style SMD
Family Part Number ADS7956
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1141974-ADS7956SDBTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7956SDBTR CAD Model

Description

Product Overview: ADS7956SDBTR

The ADS7956SDBTR is a state-of-the-art, 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed for precision data acquisition in a wide range of applications. This high-performance ADC features a multichannel architecture, making it an ideal choice for systems that require simultaneous and independent digitization of multiple analog signals.

Key Features

  • Resolution: The ADS7956SDBTR offers a 12-bit resolution, providing fine detail in the analog-to-digital conversion process for accurate and reliable data.
  • Channels: It boasts 16 multiplexed channels, allowing for multiple input signals to be processed by a single chip, saving space and reducing system complexity.
  • Sampling Rate: The device is capable of fast data acquisition with a sampling rate of up to 1 MSPS (mega-samples per second), suitable for capturing rapidly changing signals.
  • Interface: It features a SPI-compatible serial interface, which ensures easy integration into most microcontroller-based systems and facilitates simple communication protocols.
  • Power Efficiency: With a low power consumption design, the ADS7956SDBTR operates efficiently, making it an excellent choice for battery-powered or energy-sensitive applications.
  • Package: This ADC comes in a compact 38-pin TSSOP (Thin Shrink Small Outline Package) that optimizes board space without compromising performance.

Applications

The versatile nature of the ADS7956SDBTR allows it to be used in a variety of applications, including:

  • Industrial control systems
  • Medical instrumentation
  • Automotive systems
  • Battery-operated equipment
  • Data acquisition systems

Quality and Reliability

As with all Texas Instruments products, the ADS7956SDBTR is manufactured to the highest quality standards. It offers excellent thermal performance and long-term reliability, making it a trusted choice for critical applications where precision and durability are paramount.

You May Also Be Interested in

Texas Instruments
8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter | IC ADC 8BIT PIPELINED 24TSSOP
Lowest to €12.0825
ECAD model for ADC08200CIMT
Texas Instruments
8-Bit Serial I/O A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14SOIC
Lowest to €7.7588
ECAD model for ADC0834CCWMX
Texas Instruments
12-Bit, High-Speed, 2.7V microPower Sampling ANALOG-TO-DIGITAL CONVERTER
Lowest to €5.8541
ECAD model for ADS7822EB/2K5G4
Cirrus Logic Inc.
16-bit, 100 kSps / 20 kSps A/D Converters
Need more? Email Us
ECAD model for CS5102A-JLZ
Analog Devices Inc.
LC2MOS Loop-Powered Signal Conditioning ADC | IC ADC 24BIT SIGMA-DELTA 24SOIC
Lowest to €137.6489
ECAD model for AD7713AR
Texas Instruments
12/10/8-Bit, 1 MSPS, 16/12/8/4-Channel, Single-Ended, MicroPower, Serial Interface ADCs | IC ADC 12BIT SAR 30TSSOP
Lowest to €5.0567
ECAD model for ADS7951SDBTR
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to €14.8482
ECAD model for ADS8860IDRCR
Texas Instruments
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 | IC ADC 8BIT SAR SOT23-6
Need more? Email Us
ECAD model for ADC081S101CIMFX
Analog Devices Inc.
LC2MOS High Speed, mP-Compatible 8-Bit ADC with Track/Hold Function
Lowest to €84.1592
ECAD model for AD7821TQ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ €6.7076 €46.9531
17+ €5.5037 €93.5633
26+ €5.3317 €138.6249
36+ €5.1597 €185.7504
46+ €4.9877 €229.4360
61+ €4.4718 €272.7772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 310 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention