EN
  • EN
  • DE

ADS7822EB/2K5G4

Part No ADS7822EB/2K5G4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, High-Speed, 2.7V microPower Sampling ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel - TR
Resolution 12
Sampling Rate 200k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V, 5V
Voltage - Supply, Digital 2.7 V ~ 3.6 V, 5V
Operating Temperature Range -40°C ~ 85°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1141880-ADS7822EB/2K5G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7822
Introduction Date March 07, 2005
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7822EB/2K5G4 CAD Model

Description

Overview of Texas Instruments ADS7822EB/2K5G4

The ADS7822EB/2K5G4 is a precision, low-power, 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide high-accuracy digital conversion for a wide range of applications. This product features a unique combination of performance and power efficiency, making it an ideal choice for battery-operated equipment, portable devices, and other systems where power conservation is critical.

Key Features

  • High Resolution: The ADS7822EB/2K5G4 offers a 12-bit resolution, ensuring detailed and accurate analog-to-digital conversions.
  • Sampling Rate: It provides a sampling rate of up to 200k samples per second, which is suitable for capturing fast-changing signals without losing fidelity.
  • Low Power Consumption: With a typical power consumption of only 135 µW at a 200kHz sampling rate, this ADC is optimized for power-sensitive applications.
  • Single Supply Operation: The device operates from a single 2.7V to 5.5V power supply, offering flexibility in various system designs.
  • Input Range: The input range is 0 to Vref, with Vref being the reference voltage applied, which can be set up to the supply voltage.
  • Interface: It features a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration into a variety of systems.

Applications

The ADS7822EB/2K5G4 is versatile and can be utilized in numerous applications including:

  • Portable instrumentation
  • Battery-operated equipment
  • Data acquisition systems
  • Medical devices
  • Industrial control systems

Package and Quality

This ADC is offered in a compact MSOP-8 package, which is ideal for space-constrained applications. The ADS7822EB/2K5G4 is part of Texas Instruments' commitment to high-quality and reliable products, ensuring that it meets the stringent industrial standards for performance and robustness.

With its combination of high resolution, fast sampling rate, low power consumption, and flexible interfacing options, the ADS7822EB/2K5G4 from Texas Instruments stands out as a superior choice for designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7558 $51.8022
22+ $4.7228 $103.9016
33+ $4.5752 $150.9816
46+ $4.4276 $203.6696
59+ $4.2800 $252.5200
79+ $3.8372 $303.1388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess