EN
  • EN
  • DE

ADS7954QDBTRQ1

Part No ADS7954QDBTRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 10BIT SAR 30TSSOP / 10 Bit Analog to Digital Converter 4 Input 1 SAR 30-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Number of Bits 10
Sampling Rate (Per Second) 1M
Number of Inputs 4
Input Type Single Ended
Data Interface SPI
Configuration MUX-PGA-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 1.7V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 30-TSSOP
Mounting SMD (SMT)
Base Product Number ADS7954
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-39866-2,296-39866-1,2156-ADS7954QDBTRQ1,296-39866-6,ADS7954QDBTRQ1-ND,TEXTISADS7954QDBTRQ1,-296-39866-1-ND
Standard Package 2,000
Win Source Part Number 1043781-ADS7954QDBTRQ1
Ultra Librarian 3D Model Ultra Librarian ADS7954QDBTRQ1 CAD Model

Description

Texas Instruments ADS7954QDBTRQ1 Analog-to-Digital Converter

The ADS7954QDBTRQ1 is a high-performance, automotive-grade, 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This ADC features a fully differential input design that provides excellent noise immunity and a robust signal acquisition capability, making it ideal for sensor interfacing and signal processing tasks in harsh environments.

Key features of the ADS7954QDBTRQ1 include its 16-channel multiplexed input, allowing for multiple signal inputs to be digitized by a single ADC. This feature simplifies system design and reduces the overall component count, which is particularly beneficial in space-constrained automotive applications. The device operates with a supply voltage ranging from 2.7V to 5.25V, providing flexibility in various power supply schemes.

With a maximum sampling rate of 1 MSPS (mega-samples per second), the ADS7954QDBTRQ1 ensures rapid data acquisition, which is crucial for real-time monitoring and control systems. The ADC employs a successive approximation register (SAR) architecture, known for its high accuracy and speed, making it suitable for precision measurements.

For communication with microcontrollers or digital signal processors, the ADS7954QDBTRQ1 utilizes a SPI-compatible serial interface, which is widely used in the industry for its simplicity and reliability. This interface supports daisy-chaining of multiple devices for expanded input capability without the need for additional control lines.

The device is offered in a small, leadless QFN-38 package, which is designed to minimize the footprint on printed circuit boards and is well-suited for space-constrained applications. Moreover, the ADS7954QDBTRQ1 is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, ensuring operation over a temperature range of -40°C to +125°C.

Overall, the ADS7954QDBTRQ1 from Texas Instruments is a versatile and reliable ADC solution that provides high-speed, accurate data conversion with a robust design to withstand the challenging conditions of automotive and industrial environments.

You May Also Be Interested in

Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1060 $50.5300
13+ $8.2921 $107.7973
19+ $8.0330 $152.6270
26+ $7.7739 $202.1214
34+ $7.5147 $255.4998
45+ $6.7374 $303.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess