EN
  • EN
  • DE

ADS2807Y/1K5

Part No ADS2807Y/1K5
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT PIPELINED 64HTQFP / 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-HTQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 12
Sampling Rate (Per Second) 50M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 3V ~ 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-PowerTQFP
Supplier Device Package 64-HTQFP (10x10)
Mounting SMD (SMT)
Base Product Number ADS2807
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADS2807Y/1K5CT,-ADS2807Y/1K5-NDR,296-9306-2-ND,296-9306-1-ND,ADS2807Y1K5,-ADS2807Y/1K5CT,ADS2807Y/1K5TR-NDR,296-9306-5,-ADS2807Y/1K5CT-NDR,TEXTISADS2807Y/1K5,ADS2807Y/1K5DKR,296-9306-1,296-9306-2,296-9306-5-ND,2156-ADS2807Y/1K5,ADS2807Y/1K5CT-NDR,ADS2807Y/1K5TR,-ADS2807Y/1K5CT-ND
Standard Package 1,500
Win Source Part Number 975553-ADS2807Y/1K5
Ultra Librarian 3D Model Ultra Librarian ADS2807Y/1K5 CAD Model

Description

Product Overview: ADS2807Y/1K5 by Texas Instruments

The ADS2807Y/1K5 is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Texas Instruments, a leader in semiconductor solutions. This precision ADC is ideal for a wide range of applications, including medical imaging, test and measurement, and industrial automation where accuracy and speed are critical.

Key Features

  • High Resolution: With its 16-bit resolution, the ADS2807Y/1K5 ensures detailed and precise digital representation of the input analog signal, making it suitable for high-precision applications.
  • Fast Sampling Rate: The device supports a maximum sampling rate of 125 MSPS (Mega Samples Per Second), allowing for the capture of high-speed signals without sacrificing detail or accuracy.
  • Low Power Consumption: Designed for efficiency, it consumes a low amount of power, which is crucial for temperature-sensitive applications or those requiring long-term operation on battery power.
  • Input Range: The ADC features a flexible input range, accommodating various signal amplitudes, which enhances its versatility across different use cases.
  • Differential Inputs: The differential input structure provides improved noise immunity, making the ADS2807Y/1K5 robust against external electrical disturbances.

Performance Specifications

  • SNR (Signal-to-Noise Ratio): It boasts an excellent SNR, ensuring that the digital output has minimal noise, preserving the integrity of the original signal.
  • INL/DNL: The device exhibits outstanding Integral Nonlinearity (INL) and Differential Nonlinearity (DNL), which are critical for maintaining consistent performance across the full input range.

Applications

The ADS2807Y/1K5 is engineered to be a versatile component suitable for a variety of demanding applications. Its high resolution and fast sampling rate make it an excellent choice for:

  • Medical Imaging Systems
  • Professional Video Equipment
  • Spectral Analysis
  • Communications Systems
  • Test and Measurement Instruments

With its robust feature set, the ADS2807Y/1K5 from Texas Instruments represents a reliable and efficient solution for converting analog signals into high-fidelity digital data, ensuring accurate and rapid processing for advanced electronic systems.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess