EN
  • EN
  • DE

ADS7953SBRHBR

Part No ADS7953SBRHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 12 Bit Analog to Digital Converter 16 Input 1 SAR 32-VQFN (5x5)
Manufacturer Texas Instruments
Series microPOWER™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name ADS7953
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-ADS7953SBRHBRDKR, ADS7953SBRHBR-ND, 296-ADS7953SBRHBRTR, 296-ADS7953SBRHBRCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910895-ADS7953SBRHBR
Ultra Librarian 3D Model Ultra Librarian ADS7953SBRHBR CAD Model

Description

The ADS7953SBRHBR is a state-of-the-art, multi-channel analog-to-digital converter (ADC) from Texas Instruments, designed to provide high-speed, high-precision data acquisition for a wide range of applications. This ADC is part of the MicroStar Junior™ BGA package family and is particularly suitable for demanding environments where space is at a premium and performance is critical.

Key Features

  • High-Performance ADC: This device is a 12-bit, 16-channel ADC with a sampling rate of up to 1 MSPS, offering excellent accuracy and speed for precise data conversion.
  • Multiple Input Channels: With 16 analog input channels, the ADS7953SBRHBR allows for extensive monitoring and control in multi-sensor systems, making it ideal for industrial, automotive, and communication applications.
  • Flexible Power Management: The ADC features a wide supply range from 2.7V to 5.25V, along with power-down features and a low current consumption of 1.6mA at full speed, ensuring efficient power usage.
  • Bidirectional SPI Interface: It includes a serial peripheral interface (SPI) with daisy-chain capability, enabling simple and reliable communication with microcontrollers and digital systems.
  • Small Footprint: Housed in a compact 38-pin BGA package, the ADS7953SBRHBR saves valuable board space without compromising on functionality.

Applications

  • Automotive systems such as engine control units, battery management, and sensor modules
  • Industrial automation including process control and monitoring systems
  • Medical equipment like patient monitoring and diagnostic instruments
  • Data acquisition systems requiring multiple channels and high-speed conversions

The ADS7953SBRHBR from Texas Instruments is a robust and versatile ADC that delivers high-performance data conversion for complex and demanding applications. Its combination of speed, precision, and a small form factor make it an excellent choice for designers looking to optimize their system's performance and efficiency.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3318 $56.6590
11+ $9.2979 $102.2769
17+ $9.0073 $153.1241
23+ $8.7168 $200.4864
30+ $8.4262 $252.7860
40+ $7.5546 $302.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess