EN
  • EN
  • DE

ADS7952QDBTRQ1

Part No ADS7952QDBTRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 12 Bit Analog to Digital Converter 12 Input 1 SAR 38-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 38-TFSOP (0.173", 4.40mm Width)
Case / Package 38-TSSOP
Family Name ADS7952
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS7952QDBTRQ1-ND, 296-37817-6, 296-37817-2, 296-37817-1
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860450-ADS7952QDBTRQ1
Ultra Librarian 3D Model Ultra Librarian ADS7952QDBTRQ1 CAD Model

Description

Product Overview: ADS7952QDBTRQ1 from Texas Instruments

The ADS7952QDBTRQ1 is a state-of-the-art, 12-bit, 4-channel analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This high-performance ADC is part of Texas Instruments' AEC-Q100 qualified products, ensuring reliability and quality suitable for automotive applications such as powertrain, safety systems, and body electronics.

With its compact 38-TSSOP (DBT) package, the ADS7952QDBTRQ1 offers a space-efficient solution for systems where space is at a premium. It features a wide supply range of 2.7V to 5.25V, which allows for flexible integration into various circuit designs. The device also boasts a sample rate of up to 1 MSPS (mega-samples per second), providing the speed needed for high-bandwidth sensor data acquisition and real-time control systems.

The ADS7952QDBTRQ1 includes a versatile, 4-channel multiplexer with a sequencer, enabling easy and efficient channel scanning. This functionality simplifies the design process by reducing the need for additional external components. The device's built-in features, such as an internal oscillator and temperature sensor, further streamline system design by minimizing the number of external components required.

For enhanced signal accuracy, the ADS7952QDBTRQ1 incorporates a low-drift voltage reference and an onboard oscillator. This ensures precise and consistent performance over a wide temperature range, which is crucial for automotive and industrial environments. Additionally, the device's low power consumption makes it an ideal choice for power-sensitive applications.

Communication with microcontrollers is made easy through the device's SPI-compatible serial interface, which supports daisy-chaining of multiple devices for simplified system expansion. The ADS7952QDBTRQ1 also includes various operational modes, such as auto-sleep and power-down, to optimize power efficiency for battery-powered applications.

In summary, the ADS7952QDBTRQ1 from Texas Instruments is a robust, versatile, and efficient ADC solution that delivers high-speed, accurate data conversion for automotive and industrial systems. Its combination of features and reliability makes it an excellent choice for designers looking to enhance the performance and efficiency of their applications.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3677 $51.8385
12+ $8.5068 $102.0816
19+ $8.2410 $156.5790
26+ $7.9751 $207.3526
33+ $7.7093 $254.4069
44+ $6.9118 $304.1192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess