Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 3M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1141934-ADS7883SDBVR
Manufacturer Homepage www.ti.com
Family Name ADS7883
Introduction Date February 01, 2008
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7883SDBVR CAD Model

Description

The ADS7883SDBVR from Texas Instruments is a high-performance, single-channel, 12-bit, 1 MSPS analog-to-digital converter (ADC) that offers industry-leading speed and precision for a wide range of data acquisition and signal processing applications. This ADC operates from a 2.35V to 5.25V power supply, making it versatile for both portable and fixed power designs.

Key Features

  • High-Speed Performance: With a sampling rate of up to 1 million samples per second (MSPS), the ADS7883 provides rapid data acquisition, enabling real-time processing for demanding applications.
  • Resolution: The 12-bit resolution ensures accurate signal representation, providing fine detail in measurement for precise control systems and monitoring.
  • Low Power Consumption: Designed for power-sensitive applications, the ADS7883 features a low-power consumption mode, which is critical for battery-operated devices.
  • Small Form Factor: The device comes in an ultra-small, leadless SOT-23 (DBV) package, which is ideal for space-constrained applications.
  • Wide Input Bandwidth: The ADS7883 has an input bandwidth that supports a wide range of input frequencies, making it a flexible choice for various signal types.
  • SPI-Compatible Serial Interface: Its SPI-compatible serial interface allows for easy integration with most microcontrollers and digital systems, simplifying design-in and reducing time to market.

Applications

The ADS7883SDBVR is an excellent choice for a multitude of applications, including:

  • Portable instrumentation
  • Medical imaging
  • Battery-powered equipment
  • Data acquisition systems
  • Communication systems
  • Industrial control loops

With its combination of speed, precision, and low power consumption, the ADS7883SDBVR from Texas Instruments is a highly efficient ADC solution that meets the requirements of modern electronic systems. Whether for industrial, commercial, or high-tech applications, this ADC stands out for its ease of use and high level of integration, providing engineers with a reliable and high-quality component for their designs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 28TSSOP
Need more? Email Us
ECAD model for AD7934BRUZ-6REEL7
Analog Devices Inc.
IC ADC 14BIT SAR 20LFCSP
Need more? Email Us
ECAD model for AD7949SCPZ-EP-R2
Analog Devices Inc.
CMOS 8-BIT ADC WITH T/H - DUAL M
Need more? Email Us
ECAD model for 5962-88650012A
Cirrus Logic Inc.
IC ADC 24BIT SIGMA-DELTA 24SSOP
Need more? Email Us
ECAD model for CS5528-ASZ
Maxim Integrated
IC ADC 12BIT SAR SOT23-6
Need more? Email Us
ECAD model for MAX11665AUT+T
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
ECAD model for ISL26329FVZ
National Semiconductor (TI)
ADC, SUCCESSIVE APPROXIMATION, 1
Need more? Email Us
ECAD model for ADC101S051CISD/NOPB
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
ECAD model for HI3-7151J-5
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
ECAD model for MAX11208BEUB+

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9895 $55.9265
16+ $6.5555 $104.8880
24+ $6.3506 $152.4144
33+ $6.1458 $202.8114
43+ $5.9409 $255.4587
57+ $5.3263 $303.5991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,500 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention