Products specifications Report Issue?

Manufacturer Vishay Semiconductor Diodes Division
Packaging Bulk
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 200V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 4A
Current - Reverse Leakage at Vr 5μA at 200V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, GBL
Supplier Device Package GBL
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808820-GBL02-E3/51
Ultra Librarian 3D Model Ultra Librarian GBL02-E3/51 CAD Model

Description

The Vishay Semiconductor Diodes Division GBL02-E3/51 is a single-phase diode from Vishay Semiconductor Diodes Division.

  • Voltage Peak Reverse (Maximum): 200V
  • Current-Average Rectified (Io): 3A
  • Voltage-Forward (Vf) (maximum) @ If: 1.1V @ 4A
  • Package: 4-SIP, GBL
  • Mounting: Through Hole
  • Manufacturer Pack Quantity: 400
  • Supply and Demand Status: Limited

You May Also Be Interested in

Diodes Incorporated
SINTERED GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 400V 2A WOG
Lowest to $0.2317
ECAD model for 2W04G
Semtech Corporation
3.0A SINGLE - PHASE SILICON BRIDGE 
Need more? Email Us
ECAD model for KBPC1005
Vishay
Single-Phase Single In-Line Bridge Rectifiers
Need more? Email Us
ECAD model for VSIB620
Yangzhou yangjie electronic co., ltd
YBS 800V 3.0A Diodes Bridge Re / Bridge Rectifier
Lowest to $0.1106
ECAD model for YBS3008
Yangzhou yangjie electronic co., ltd
MBS 600V 1A Bridge Rectifiers / Bridge Rectifier
Need more? Email Us
ECAD model for MB6SA
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DFS
Lowest to $0.4672
ECAD model for DF005S-G
Yangzhou yangjie electronic co., ltd
DBL 800V 2.0A Diodes Bridge Re / Bridge Rectifier
Lowest to $0.1306
ECAD model for DBL206
Vishay
Single-Phase Single In-Line Bridge Rectifiers
Lowest to $1.7527
ECAD model for VSIB660
Yangzhou yangjie electronic co., ltd
GBU 1000V 4.0A Diodes Bridge R / Bridge Rectifier
Lowest to $0.2208
ECAD model for GBU410A

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention