EN
  • EN
  • DE

ADS7865IPBSR

Part No ADS7865IPBSR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT DUAL 2MSPS 32-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 2M
Number of Inputs 4, 6
Input Type Differential, Pseudo-Differential
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 125°C
Case / Package 32-TQFP (5x5)
Win Source Part Number 1015647-ADS7865IPBSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7865IPBSR CAD Model

Description

Overview of Texas Instruments ADS7865IPBSR

The ADS7865IPBSR is a high-performance, dual-channel, simultaneous-sampling analog-to-digital converter (ADC) produced by Texas Instruments. This precision ADC is designed to meet the rigorous demands of advanced data acquisition systems where high-speed, high-accuracy signal conversion is crucial.

Key Features

  • Dual-Channel Simultaneous Sampling: The ADS7865IPBSR features two independent ADCs that sample inputs simultaneously, making it ideal for applications where phase information between channels is critical, such as in motor control or polyphase power monitoring.
  • High-Speed Performance: With a sampling rate of up to 2 MSPS (Mega Samples Per Second), this ADC is well-suited for high-speed applications that require rapid data acquisition and processing.
  • Resolution: The device offers a resolution of 12 bits, providing fine granularity in signal conversion which is essential for precision measurement applications.
  • Input Voltage Range: The ADS7865IPBSR operates with an input voltage range that is compatible with many sensor outputs, facilitating direct interfacing without the need for additional signal conditioning.
  • Low Power Consumption: Designed for efficiency, the ADC maintains low power consumption, an important characteristic for battery-powered or energy-sensitive applications.
  • Serial Interface: The device includes a SPI-compatible serial interface, enabling easy communication with microcontrollers and digital systems.
  • Packaging: It is available in a compact QFN-16 package, which is conducive to space-constrained designs.

Applications

The ADS7865IPBSR is versatile and can be used in a wide array of applications, such as:

  • Industrial automation and process control
  • Motor control systems
  • Power quality measurement
  • Medical instrumentation
  • Scientific research equipment

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the ADS7865IPBSR is no exception. This ADC is built to deliver consistent performance over a wide temperature range, ensuring reliability in even the most demanding environments.

In summary, the ADS7865IPBSR from Texas Instruments is a robust, high-speed, dual-channel ADC that offers excellent performance for a variety of complex and precision-critical applications.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6815 $56.0445
7+ $15.3285 $107.2995
11+ $14.8494 $163.3434
14+ $14.3704 $201.1856
18+ $13.8914 $250.0452
25+ $12.4544 $311.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,236 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess