EN
  • EN
  • DE

ADS7809UB/1KE4

Part No ADS7809UB/1KE4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 16-Bit 10us Serial CMOS Sampling Analog-to-Digital Converter 20-SOIC -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Conversion Rate 100 ksps
Integral Nonlinearity (INL) 2 LSB
Interface Serial
Lead Free Contains Lead
Max Operating Temperature 85 °C
Max Power Dissipation 100 mW
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of A/D Converters 1
Number of Analog Inputs 1
Number of Bits 16
Number of Channels 1
Number of Converters 1
Number of Elements 1
Number of Pins 20
Packaging Tape and Reel
Polarity Bipolar, Unipolar
Power Dissipation 100 mW
Radiation Hardening No
Resolution 2 B
RoHS Compliant
Sampling Rate 100 ksps
Signal to Noise Ratio (SNR) 88 dB
Win Source Part Number 1128814-ADS7809UB/1KE4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7809UB/1KE4 CAD Model

Description

The ADS7809UB/1KE4 is a highly precise 16-bit analog-to-digital converter (ADC) from the renowned manufacturer Texas Instruments. Designed to cater to the needs of high-performance data acquisition systems, this device ensures accurate and reliable conversion of analog signals into digital data.

Key Features:

  • Resolution: 16-bit resolution provides high precision for sensitive applications.
  • Sampling Rate: With a maximum sampling rate of 100 kSPS (kilo samples per second), it is capable of handling fast signal variations.
  • Interface: The device features a user-friendly serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with most microcontrollers and digital signal processors.
  • Reference: It includes a precision internal reference, which eliminates the need for external components and simplifies the design.
  • Power Consumption: Low power consumption makes it ideal for battery-powered and portable applications.
  • Package: Offered in a compact 28-SSOP (Shrink Small Outline Package), it requires minimal board space.

Applications:

The ADS7809UB/1KE4 is versatile and can be used in a variety of applications, including:

  • Medical instrumentation
  • Test and measurement equipment
  • Data acquisition systems
  • Industrial control systems
  • High-resolution imaging systems

Performance:

This ADC provides excellent linearity and minimal noise, which is essential for high-accuracy measurements. The combination of speed, precision, and low power consumption makes the ADS7809UB/1KE4 a preferred choice for engineers and designers looking to enhance the performance of their systems.

Quality and Reliability:

As with all Texas Instruments products, the ADS7809UB/1KE4 is manufactured to the highest quality standards, ensuring reliability and performance consistency. With Texas Instruments' reputation for excellence, users can be confident in the long-term operation of their systems incorporating this ADC.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess